location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EtherFast 10/100 5-port Auto-Sensing Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFAH05W-EU
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s :
The long product name of Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EtherFast 10/100 5-port Auto-Sensing Hub
More>>>
Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s:
The official description of Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EtherFast╝ 10/100 Auto-sensing Hubs are the fastest, most economical way to build your 10/100Mbps network. Ideal for workgroups in all environments, these Auto-sensing Hubs connect workstations and other network devices together quickly and easily.
Each port automatically senses and adjusts to its port speed to optimize your network bandwidth. When you▓re ready for more ports, just connect another hub or switch through the built-in 10/100 uplink port to expand your network and add more hardware. Use your Ethernet network to play multi-user network games, share high-speed Internet access and any other resource that you can network...the possibilities are endless.

Virtually any 10/100 Ethernet hardware is compatible with these EtherFast╝ 10/100 Auto-sensing Hubs. Look for our higher port density models with fiber optic capa-bilities and SNMP management.

Short summary description Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s:
This short summary of the Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys EtherFast 10/100 5-port Auto-Sensing Hub, 100 Mbit/s, Power, 400 g, 0 - 84 °C, 10 - 85%, 191 x 137 x 36 mm

Long summary description Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s:
This is an auto-generated long summary of Linksys EtherFast 10/100 5-port Auto-Sensing Hub 100 Mbit/s based on the first three specs of the first five spec groups.

Linksys EtherFast 10/100 5-port Auto-Sensing Hub. Data transfer rate: 100 Mbit/s, LED indicators: Power. Weight: 400 g. Dimensions (WxDxH): 191 x 137 x 36 mm

Features
Data transfer rate *
100 Mbit/s
LED indicators
Power
Weight & dimensions
Weight
400 g
Operational conditions
Operating temperature (T-T)
0 - 84 °C
Operating relative humidity (H-H)
10 - 85%
Other features
Dimensions (WxDxH)
191 x 137 x 36 mm