location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys DP-600 DVD-player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-600 DVD-player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP600-UK
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys DP-600 DVD-player Black :
The long product name of Linksys DP-600 DVD-player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-600 DVD-player for High Definition Windows Media Video
More>>>
Linksys DP-600 DVD-player Black:
The official description of Linksys DP-600 DVD-player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new DVD-players - DP-600 and DP-608 – will be the first in a range of new products to support the Windows Media 9 series. Studies and industry analysts indicate that Windows Media Video will be the final breakthrough for video-on-demand solutions over the Internet offering high quality at small file sizes. The DP-600 series will also be certified to Microsoft’s PlaysForSure which means that digital content can be received and executed at highest quality.

“We are proud to be one of the first to announce support for the Windows Media 9 series in a regular DVD-player. We keep innovating to bring consumers to the forefront of technological evolution of convergence between the pc and CE-products. Now we continue to promote our innovative profile, bringing support for Microsoft Windows Media 9 video and WLAN in our DVD-players and TVs,” says Bo Lustrup, Marketing Manager at KiSS Technology.

The KiSS DP-600 DVD-player is designed to provide consumers with the highest quality picture and sound. In addition to WMV-9 compatibility, the DP-600 offers progressive scan technology that enhances the visual experience, MPEG-4 support, MP3 and Ogg Vorbis playback, advanced user interface, and a photo album feature for digital photo collections. The DP-600 is also equipped with a WLAN 802.11g connection for cable-free access to the Internet or home pc.

The DP-608 is similar to the DP-600, but additionally equipped with an 80GB hard disk for storing music, movies, pictures and buffering content to enhance the visual experience when receiving video-on-demand from the Internet. The player supports the following formats: Windows Media SD/HD, DivX SD/HD and Nero Digital SD/HD.

KiSS Technology is one of the first to make use of Sigma Designs’ new EM8620L digital media processor, announced at this year’s Consumer Electronics Show, in regular consumer products like DVD-players. The Sigma EM8620L is the only solution on the market that provides an integrated solution for IP video, DVD, Windows Media Video 9 and MPEG-4 decoding. Sigma’s processor is based on their award-winning REALmagic® Video Streaming Technology, enabling manufacturers to easily incorporate advanced capabilities such as streaming video, progressive DVD playback, video-on-demand and picture-in-picture functionality.

Short summary description Linksys DP-600 DVD-player Black:
This short summary of the Linksys DP-600 DVD-player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys DP-600 DVD-player, Black, PNG, MPEG, XviD, MP3, WMA, 1920 x 1080 pixels, NTSC, PAL, SECAM

Long summary description Linksys DP-600 DVD-player Black:
This is an auto-generated long summary of Linksys DP-600 DVD-player Black based on the first three specs of the first five spec groups.

Linksys DP-600 DVD-player. Product colour: Black, Image formats supported: PNG, Video compression formats: MPEG, XviD. Display resolution: 1920 x 1080 pixels. Analog signal format system: NTSC, PAL, SECAM. Networking features: Ethernet 10/100 Base T, Wireless 802.11g. Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Connectivity technology: Wireless, I/O ports: -SCART, Composite video, S-Video, Component video; -Stereo analoog, opt audio, coax audio; -2 x...

Features
Product colour *
Black
Image formats supported *
PNG
Video compression formats
MPEG, XviD
Audio formats supported
MP3, WMA
Display
Display resolution
1920 x 1080 pixels
Video
Analog signal format system
NTSC, PAL, SECAM
Ports & interfaces
HDMI ports quantity *
1
Network
Networking features
Ethernet 10/100 Base T, Wireless 802.11g
Other features
I/O ports
-SCART, Composite video, S-Video, Component video; -Stereo analoog, opt audio, coax audio; -2 x USB2, Ethernet 10/100, RJ45-connector;
Disc types supported
CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Connectivity technology
Wireless
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)