location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEM-75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20381
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888203814
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:53:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Chrome Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 8 - 20000 Hz 26 Ω 105 dB
Long product name Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome :
The long product name of Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15/7mm, 8-20kHz, 26 Ω, 105dB, 1.2m
More>>>
Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome:
The official description of Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Superior dual driver earphones for high quality, accurate sound
- Dual driver design incorporates 15mm and 7mm drivers into a single earpiece
- Stylish CROMO design
- Sound isolating design to reduce the effect of ambient noise
- Supplied in a unique gift box with a handy carry pouch and with 3 exchangeable ear tips
- Designed for optimum comfort and performance

These dual driver earphones are specially designed for optimum comfort and performance. Perfect as a high end upgrade for your iPod and MP3 player they offer superior sound reproduction whilst also benefitting from a stylish, portable in-ear design.

Featuring a dual driver design for a more spacious, defined sound, each earpiece contains 15mm and 7mm drivers to deliver bass, mid and high frequencies – perfect for listening to lossless and high bitrate audio. The IEM-75s are supplied in a unique gift box and include a handy carry pouch and three pairs of exchangeable super soft ear tips. These not only provide a comfortable fit but also help deliver the best performance and form a barrier to external noise, allowing you to completely focus on your music.

Short summary description Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome:
This short summary of the Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy IEM-75, Wired, 8 - 20000 Hz, Music, Headphones, Black, Chrome

Long summary description Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome:
This is an auto-generated long summary of Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome based on the first three specs of the first five spec groups.

Lindy IEM-75. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 20000 Hz. Cable length: 1.2 m, Product colour: Black, Chrome

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
Black, Chrome
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
50 mW
Ear coupling *
Intraaural
Headphones
Headphone frequency
8 - 20000 Hz
Impedance
26 Ω
Headphone sensitivity
105 dB
Driver unit
7 mm
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Not available
Packaging content
Pouch
Yes
Other features
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:36:24
Uk has collected 4 expert reviews for Lindy IEM-75 Headphones Wired In-ear Music Black, Chrome and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 15:36:19
Follow @tommorgan3 Lindy might not be a name you associate with headphones, but that could be set to change with the Crono IEM75. With giant, bulbous ear pieces that look like miniature flying saucers, they’re certainly eye-catching. The somewhat chun...
Bottom line Lindy makes an impression with its dual-driver in-ears for less than you might think...
100%
pocket-lint.com
Updated:
2013-11-20 15:36:19
Choosing headphones is a nightmare. What's slightly strange is that it doesn't really get all that much easier when you have access to dozens of different pairs. Some we test are cheap and work well, some are expensive and work well. Occasionally, we get...
Good Clear sound, flat response, good for movies and TV, reasonably cheap...
Bad Not exciting to listen to, could be cheaper...
Bottom line If you're looking for a lot of bass, then these aren't for you, but for a bit of balanced sound, then the Lindy Cromo IEM-75s seem to be bang on the money. We've listened to a decent amount on them, and while they aren't the most exciting, they're a...
70%
avforums.com
Updated:
2014-12-17 04:32:16
Sooner or later I was going to have to come back down to earth in terms of headphones and earphones. After £600 Sennheisers, £1,100 Oppos and even £300 Grados, it is time to return to terrestrial pricing for a bit rather than remain purely elitist. Part o...
Good Big, effortless sound, Impressively sensitive, Nicely built...
Bad A little light on detail, No inline remote, Potentially some comfort issues for some users...
80%
Country Distributor
Deutschland 1 distributor(s)