location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG WT5680HWA washing machine Top-load 1100 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT5680HWA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT5680HWA
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 11:26:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG WT5680HWA washing machine Top-load 1100 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 1100 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Cold, Steam
  • - Load balancing system
  • - Delayed start timer Child lock
Long product name LG WT5680HWA washing machine Top-load 1100 RPM White :
The long product name of LG WT5680HWA washing machine Top-load 1100 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0 cu.ft., Steam, top-load, LED display, 1100 RPM
More>>>
LG WT5680HWA washing machine Top-load 1100 RPM White:
The official description of LG WT5680HWA washing machine Top-load 1100 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BIGGER, FASTER, QUIETER.
Think big loads mean big noise? Think again—at 5.0 cu. ft., LG’s mega capacity washer is one of it’s quietest. LG TrueBalance™ ensures even your largest loads are smooth and quiet. From the time-saving performance of TurboWash™ to the gentle cleaning power of steam, you’ve got the capacity to wash more than ever—while hearing less in the next room.

Mega Capacity
When it comes to laundry capacity, big is good, bigger is better, but biggest is best. With the largest capacity washer available, now you can wash a king size comforter and full set of bedding in a single load! At 5.0 cu ft of mega capacity, you’ll definitely have more room to clean.

TurboWash™ Technology
Tired of spending hours on end finishing your family’s laundry? Now, those days are gone. LG’s revolutionary TurboWash™ technology allows you to save up to 20 minutes on larger loads, with outstanding cleaning performance! It’s like pressing the fast forward button on your laundry

Steam Technology
There’s no clean like a steam clean. Our steam technology gently but powerfully penetrates fabrics to virtually eliminate dirt, odors and wrinkles.

Short summary description LG WT5680HWA washing machine Top-load 1100 RPM White:
This short summary of the LG WT5680HWA washing machine Top-load 1100 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG WT5680HWA, Top-load, 1100 RPM, White

Long summary description LG WT5680HWA washing machine Top-load 1100 RPM White:
This is an auto-generated long summary of LG WT5680HWA washing machine Top-load 1100 RPM White based on the first three specs of the first five spec groups.

LG WT5680HWA. Loading type: Top-load. Maximum spin speed: 1100 RPM. Product colour: White. Width: 685 mm, Depth: 720 mm, Height: 1152 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary, Touch
Dispenser tray type
3-way
Performance
Maximum spin speed *
1100 RPM
Number of washing programs *
14
Delayed start timer *
Yes
Delay start (max)
19 h
Washing programs *
Hygiene/anti-allergy, Cold, Steam
Load balancing system *
Yes
Ergonomics
Child lock *
Yes
Power
AC input voltage
120 V
Current
10 A
Weight & dimensions
Width
685 mm
Depth
720 mm
Height
1152 mm
Weight
66.2 kg
Packaging data
Package width
749.3 mm
Package depth
793.8 mm
Package height
1219.2 mm
Package weight
76.2 kg
Sustainability
Sustainability certificates
ENERGY STAR