location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG T2340GE3N5E LED bulb White 4000 K 23 W G13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2340GE3N5E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2340GE3N5E
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:59:37
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LG T2340GE3N5E LED bulb White 4000 K 23 W G13 :
The long product name of LG T2340GE3N5E LED bulb White 4000 K 23 W G13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tube LED 1500mm, 23W, 4000K
More>>>
LG T2340GE3N5E LED bulb White 4000 K 23 W G13:
The official description of LG T2340GE3N5E LED bulb White 4000 K 23 W G13 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Non-flickering.
- Wide beam angle.
- Energy saving 63% - comparing with conventional flourescent lamps 58W.
- Suitable for indoor applications (offices, warehouses & shops).
- Untransparent cover material applied (LED dots unseen).
- High energy efficiency : Max. 110lm/W.
- Eco-friendly - Same effect as planting 3 trees.
- Lower maintenance costs - 38% comparing with conventional fluorescent lamp.

Short summary description LG T2340GE3N5E LED bulb White 4000 K 23 W G13:
This short summary of the LG T2340GE3N5E LED bulb White 4000 K 23 W G13 data-sheet is auto-generated and uses the product title and the first six key specs.

LG T2340GE3N5E, 23 W, G13, 2250 lm, 40000 h, White

Long summary description LG T2340GE3N5E LED bulb White 4000 K 23 W G13:
This is an auto-generated long summary of LG T2340GE3N5E LED bulb White 4000 K 23 W G13 based on the first three specs of the first five spec groups.

LG T2340GE3N5E. Bulb power: 23 W, Fitting/cap type: G13, Luminous flux: 2250 lm, Bulb lifetime: 40000 h, Light colour: White, Colour temperature: 4000 K, Beam angle (max): 180°, Color Rendering Index (CRI): 80

Performance
Bulb size
T8
Luminous flux *
2250 lm
Bulb lifetime *
40000 h
Light colour *
White
Colour temperature *
4000 K
Beam angle (max)
180°
Color Rendering Index (CRI)
80
Bulb power *
23 W
Fitting/cap type *
G13
Product colour
White
Certification
CE, VDE
Power
Input voltage
100 - 240 V
Power
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
2.78 cm
Length
1500 mm
Weight
405 g
Other features
AC input voltage
100-240 V
Energy efficiency class (old)
A+
Technical details
International Protection (IP) code
IP20
Start-up time
0.45 s