location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ30LZ13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ30LZ13
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30") LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 350:1
Long product name LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m² :
The long product name of LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30” Widescreen LCD TV Very Bright 450 Candella Contrast ratio 200 : 1 Built in TV tuner
More>>>
LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m²:
The official description of LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As Versatile As You Are From the compact 17" with Built in DVD Player to the 30" IDTV model. LG's versatile line of LCD are perfect for any room in your home.

Short summary description LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m²:
This short summary of the LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ30LZ13, 76.2 cm (30"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m²:
This is an auto-generated long summary of LG RZ30LZ13 TV 76.2 cm (30") WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

LG RZ30LZ13. Display diagonal: 76.2 cm (30"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 350:1. Product colour: Silver

Display
Display diagonal *
76.2 cm (30")
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1280 x 768 pixels
Audio
Audio system
Nicam/A2
Design
Product colour *
Silver
Performance
Teletext
128 pages
Other features
Display
LCD
I/O ports
PC Audio in 1 PC-In (D-Sub 15pin) 1 Scart 3 S-Video 1
Speakers
10w x 2
Country Distributor
United Kingdom 1 distributor(s)