location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N1910LZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1910LZ- show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:06:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LED TN+Film
  • - 1280 x 1024 pixels 4:3
  • - 5 ms 250 cd/m² 1000:1
Long product name LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N1910LZ - 19" LED, TN, 1280 x 1024, 5ms, 250 cd/m2, 16.7M, LAN (Ethernet), VGA, DVI, USB, VESA (75x75), Black
More>>>
LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HIGH PERFORMANCE VIRTUAL COMPUTING
The LG P series utilizes a Teradici® PCoIP® (PCover-IP) Chipset and VMware to deliver a powerful
and secure virtual computing solution. Compared to a traditional desktop computing system, the P
series allows advanced computing with greater security while reducing system-building and
maintenance costs. LED backlight technology also provides a bright and clear display to facilitate
a comfortable computing experience for daily office work and multimedia applications.

The LG Network Monitor combined with a Teradici PCoIP Processor and VMware Software result in
an innovative ‘PCoIP Virtual Computing’ solution.

LED BACKLIGHT
The LED backlight panels of the P series provide a brighter and clearer display than CCFL monitors, delivering detailed and accurate images.

ULTRA SECURE
With no CPU or operating system, stateless PCoIP Zero Clients greatly reduces the risk of viruses, spyware and hacking. This makes suited for security-critical organizations such as corporations, banks, financial firms and IT companies.

ZERO CLIENT FLEXIBILITY
Supports various user types from the same desktop appliance such as task workers in a VMware View environment as well as high-performance workstation users.

ECO-FRIENDLY COMPUTING
Zero Client and LED backlight technologies maximizes energy efficiency and product life while helping to reduce electricity consumption.

Short summary description LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG N1910LZ, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of LG N1910LZ LED display 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

LG N1910LZ. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
4:3
Display technology *
LED
Panel type *
TN+Film
Backlight type
CCFL
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
4:3
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.098 x 0.294 mm
Digital horizontal frequency
30 - 66 kHz
Digital vertical frequency
57 - 63 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DVI-I ports quantity
1
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
No
Pivot
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Power
Power
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
429.3 mm
Depth (with stand)
140 mm
Height (with stand)
406.4 mm
Weight (with stand)
5.22 kg
Width (without stand)
429.3 mm
Depth (without stand)
57 mm
Height (without stand)
338 mm
Weight (without stand)
3.54 kg
Packaging data
Package width
475 mm
Package depth
218.4 mm
Package height
409 mm
Packaging content
Cables included
AC
Other features
Display
LED
TV tuner integrated
No
Ethernet LAN (RJ-45) ports
1
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)