location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC-8090SL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC-8090SL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992324003
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop 30 L 900 W Stainless steel
  • - Grill 1200 W
  • - Keep warm function
  • - 34 cm
  • - Buttons Integrated clock
  • - Number of auto cooking programs: 8
More>>>
Short summary description LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel:
This short summary of the LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG MC-8090SL, Countertop, 30 L, 900 W, Buttons, Stainless steel

Long summary description LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel:
This is an auto-generated long summary of LG MC-8090SL microwave Countertop 30 L 900 W Stainless steel based on the first three specs of the first five spec groups.

LG MC-8090SL. Appliance placement: Countertop, Interior capacity: 30 L, Microwave power: 900 W, Control type: Buttons, Product colour: Stainless steel

Features
Appliance placement *
Countertop
Interior capacity *
30 L
Microwave power *
900 W
Control type *
Buttons
Grill power
1200 W
Door open type
Pull-out
Turntable size
34 cm
Interior light
Yes
Integrated clock
Yes
Product colour *
Stainless steel
Cooking functions & programs
Grill *
Yes
Keep warm function *
Yes
Cooking functions & programs
Number of auto cooking programs
8
Power
Connected load *
2150 W
Weight & dimensions
Width
530 mm
Depth
420 mm
Height
320 mm
Interior dimensions (W x D x H)
350 x 370 x 230 mm
Weight
19 kg
Package weight
21 kg
Other features
Package dimensions (WxDxH)
620 x 380 x 530 mm