location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MB4042D microwave 20 L 700 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB4042D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB4042D
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2018 16:57:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MB4042D microwave 20 L 700 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 L 700 W White
  • - Grill 600 W
  • - Defrost function
  • - 24.5 cm
  • - Touch LED Integrated clock Child lock
  • - Number of power levels: 5 Number of auto cooking programs: 6
More>>>
Short summary description LG MB4042D microwave 20 L 700 W White:
This short summary of the LG MB4042D microwave 20 L 700 W White data-sheet is auto-generated and uses the product title and the first six key specs.

LG MB4042D, 20 L, 700 W, Built-in display, LED, Touch, White

Long summary description LG MB4042D microwave 20 L 700 W White:
This is an auto-generated long summary of LG MB4042D microwave 20 L 700 W White based on the first three specs of the first five spec groups.

LG MB4042D. Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Touch, Product colour: White

Features
Interior capacity *
20 L
Microwave power *
700 W
Control type *
Touch
Grill power
600 W
Number of power levels
5
Door open type
Push
Turntable size
24.5 cm
Built-in display *
Yes
Display type
LED
Integrated clock
Yes
Clock type
Electronic
Child lock
Yes
Product colour *
White
Cooking functions & programs
Grill *
Yes
Defrost function
Yes
Auto cook function
Yes
Cooking functions & programs
Number of auto cooking programs
6
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
455 mm
Depth
320 mm
Height
252 mm
Interior dimensions (W x D x H)
317 x 294 x 200 mm
Weight
10.5 kg
Packaging content
User guide
Yes
Manual
Yes
Packaging data
Package width
540 mm
Package depth
386 mm
Package height
294 mm
Package weight
11.5 kg