location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G Watch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGW100.AUSAWG
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 15:47:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 4.19 cm (1.65") LCD
  • - 280 x 280 pixels
  • - Dust resistant, Water resistant, Waterproof IP67
  • - Built-in microphone
  • - Bluetooth 4.0
  • - 400 mAh
More>>>
Short summary description LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold:
This short summary of the LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

LG G Watch, 4.19 cm (1.65"), LCD, Touchscreen, 4 GB

Long summary description LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold:
This is an auto-generated long summary of LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold based on the first three specs of the first five spec groups.

LG G Watch. Display diagonal: 4.19 cm (1.65"), Display technology: LCD, Display resolution: 280 x 280 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Battery capacity: 400 mAh. Band colour: White. Operating system installed: Android Wear 1.0

Display
Display diagonal *
4.19 cm (1.65")
Display technology *
LCD
Display type *
Digital
Display resolution *
280 x 280 pixels
Touchscreen *
Yes
Design
Shape *
Square
Market positioning *
Smartwatch
Watch case size *
38 mm
Watch case colour *
Black, Gold
Band colour *
White
Protection features
Dust resistant, Water resistant, Waterproof
International Protection (IP) code
IP67
Performance
Mobile operating systems supported
Android 4.3, Android 4.4
Performance
Operating system installed
Android Wear 1.0
RAM capacity
512 MB
Flash memory
4 GB
Processor manufacturer
Qualcomm
Processor model
Snapdragon 400
Processor frequency
1200 MHz
Built-in microphone *
Yes
Ports & interfaces
USB connector type
Micro-USB B
Bluetooth
Yes
Bluetooth version *
4.0
Power
Battery capacity *
400 mAh
Weight & dimensions
Width
37.9 mm
Depth
46.5 mm
Thickness
9.95 mm
Band width
2.2 cm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 01:55:12
Uk has collected 233 expert reviews for LG G Watch 4.19 cm (1.65") LCD 38 mm Digital 280 x 280 pixels Touchscreen Black, Gold and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
ausdroid.net
Updated:
2014-09-25 01:55:11
LG is no stranger to smartwatches, having made an early attempt at the market with the LG-GD910 . It wasn't terribly successful, but neither were most smartwatches in those days. When Pebble launched on Kickstarter, the enthusiasm with which the public em...
Good Excellent battery life, Industry standard 22mm Interchangeable bands, Dust and Waterproof, Charging Cradle is easy to use...
Bad Really not the most innovative design, No ambient light sensor, Always on display while charging...
Bottom line As soon as Android Wear appeared on Google Play, there was only one choice available for immediate purchase, the LG G Watch. That was all that was behind my decision to purchase the LG over the Samsung. If Samsung had actually gone live at the same time...
0%
mobilechoiceuk.com
Updated:
2014-09-25 01:55:11
Despite Samsungs best efforts with its Gear range, the smartwatch hasnt leapt onto the wrists of mainstream consumers quite the way everyone thought it would. Now its Googles turn, with the Android Wear operating system and manufacturing partnerships...
Good Sharp and clear display, Easy to use software, Permanently displays the time...
Bad Long messages cannot be fully read, Multiple messages cannot be read, Battery life is one day, Lack of auto screen brightness...
Bottom line Google and Android Wear has done much to move the smartwatch market forward. It has taken a leaner and more intelligent approach than Samsung’s throw-everything-at-the-wall, hope-some-sticks philosophy. No one needs to make calls with their watch and we...
70%
v3.co.uk
Updated:
2014-09-25 01:55:11
Smartwatches have been around for a while now, with the likes of Sony, Samsung and Pebble all releasing a stream of wearable devices over the past few years. However, for a variety of reasons ranging from proprietary software stacks and underpowered proce...
Good Good screen, understated design, decent performance...
Bad Android Wear isn't business ready, woefully short battery...
Bottom line The LG G Watch is one of the best smartwatches available. However, ongoing issues with Android Wear and poor battery life hamper its overall appeal...
60%
3g.co.uk
Updated:
2014-09-25 01:55:11
Verdict : The LG G Watch is a step in the right direction for the smartwatch. It's a pity that the battery life isn't better.Smartwatches haven't taken off the way everyone had hoped, despite Samsung's best efforts with its Gear devices. Here comes Google...
Good Crisp, clear screen, Userfriendly software, Shows the time constantly...
Bad Can't read full long messages, Can't read multiple messages, Battery life short, No auto screen brightness...
Bottom line Smartwatches haven't taken off the way everyone had hoped, despite Samsung's best efforts with its Gear devices. Here comes Google to try its hand, with its Android wear OS – and joint efforts with Motorola, Samsung and LG.The first devices to come out of...
70%
tekgadg.com
Updated:
2014-09-25 01:55:11
Our LG G Watch review is here!LG G watch is one of the first Android Wear devices to hit the market, and it acts as a second monitor for your smartphone. Watch the video above to see if you need yet another screen to carry around.Sean...
0%
fatducktech.com
Updated:
2014-09-25 01:55:11
The LG G Watch is a decent first stab at an Android Wear device. The software is mostly capable, but this is still a “version one” product for the hardcore fans only.Wearable technology has been around as a concept for several years now, so it's somewhat...
0%
gadgetguy.com.au
Updated:
2014-09-25 01:55:11
Wearables are set to be the new “big thing” in technology, and while we've seen models from Pebble and Samsung in the past, it's time for LG to get its mitts wet, bringing the first Android Wear device to Australia in the form of the G Watch.LG's first sp...
Good Nice colour screen; Easy to setup; Google does a decent job of translating your voice commands;...
Bad Google may do a decent job of translating voice commands, but there aren't many voice commands for it to translate (yet); Heavier than it looks; Battery isn't great; Doesn't do enough, not yet anyway; Not compatible with anything outside of Android (won't...
Bottom line LG's first watch is better built and more colourful than you might expect out of a company that only recently flirted with the idea of a wristband that did similar things, a product that came to be known as the LifeBand.Compared against that product, the...
60%
geeksquad.co.uk
Updated:
2014-09-25 01:55:12
The LG G Watch is one of two smartwatches running Android Wear, Google's new operating system for wearable devices. Featuring 9-axis sensors, a low-energy Bluetooth 4.0 chip and a 400mAh battery, our Agents couldn't wait to get it on and put the G Watch t...
Bottom line Affordable, slick and a stylish addition to your wrist, this is definitely one to watch (excuse the pun)!After testing out some of the previous models of Android smartwatches, LG's G Watch is a breath of fresh air. It's capable of so much more than simply...
0%
expertreviews.co.uk
Updated:
2014-09-25 01:55:12
Starting with the watch itself, it's difficult to get excited based on looks alone. With Motorola's Moto 360 stealing a lot of the limelight thanks to its circular screen and stunningly minimal design, the G Watch's boxy appearance looks rather dull in co...
Bottom line LG's first attempt at a smart watch manages to tick most of the right boxes, but it isn't the leap forward for wearables we were hoping for. This is partly due to Android Wear being in its infancy, with many apps and features still waiting to make an appe...
60%
wired.co.uk
Updated:
2014-09-25 01:55:12
LG's G Watch is one of the first wearable tech devices to run on the Android Wear operating system. It's a promising start, but could the best be yet to come? Software & chassis Unlike Sony, Samsung, Pebble and others who've been ploughing their own fur...
Good Minimalist styling, lots of potential for Android Wear, water and dustproof...
Bad Monolithic styling, separate charging dock, Android Wear still developing...
Bottom line It's a little hard to see the LG in the LG G Watch -- this seems very much like a Google device. And as a showcase for Android Wear, it feels very much like the beginning rather than the finished product. Its minimalist good looks will still seem like a...
70%
pocket-lint.com
Updated:
2014-09-25 01:55:12
The LG G Watch is one of the first Android Wear devices, and the most affordable at the time of writing, making it the first step in a the brave new world of Google's Android platform. Following in the footsteps of the Sony Smartwatch, various Samsung Ge...
Good Most affordable entry point to Android Wear, slick and fast, comfortable to wear, open to personal strap choices...
Bad Outdoor visibility is poor, battery life isn't long enough, design perhaps a little too generic, voice-centric operation...
Bottom line Priced at £159 it's the asking price that puts the LG G Watch within reach of many. For those fans of technology, and fans of Android, this is a great entry point to a new world of Android Wear smartwatches. But is this the smartwatch experience we...
70%
knowyourmobile.com
Updated:
2014-09-25 01:55:12
And yet, despite these ventures the general public still seems to be waiting for the first smartwatch which truly lives up to the promise of the concept, and it was almost obvious that this mythical product was going to come from either Google or Apple. A...
Good Intuitive to use, Excellent for Android power users, Water and dust resistant...
Bad Battery life is poor, Unit is easily marked...
Bottom line Given the amount of time it has taken for someone to really nail the smartwatch concept, it's tempting to suggest that perhaps the idea of wearable tech isn't all it's cracked up to be. However, we're inclined to believe that all the idea needed was the...
70%
T3.com
Updated:
2014-09-25 01:55:12
We've been waiting a while for Android Wear to land and it's finally here thanks to the LG G Watch and Samsung Gear Live . Following in the footsteps of the likes of the Samsung Galaxy Gear , Samsung Gear 2 , Samsung Gear 2 Neo and Pebble Steel , this dev...
Good Android Wear, Fast and easy to use, Simple to set up...
Bad Lower res screen then rival, Proprietary charging dock, Battery life...
60%
stuff.tv
Updated:
2014-09-25 01:55:12
While smartwatch designers seem to be aiming for either ‘secret nerd' or ‘stylish nerd', the G Watch could best be described as ‘subtle nerd'. It looks smart enough to wear with a suit and unless you get an email or phone call when someone's glancing at y...
Good Android Wear is mostly brilliant, Comfortable to wear, Compatible with most Android devices, Waterproof...
Bad Battery life, Needs a charging cradle, Uninspired design...
Bottom line Open Gallery The G Watch gets a lot right and not that much wrong. And in Android Wear, it has the best smartwatch OS we've seen: it's somehow incredibly simple and awesomely ambitious at the same time. But while we'd definitely choose the G Wa...
80%
trustedreviews.com
Updated:
2014-09-25 01:55:12
What is the LG G Watch? The LG Watch is one of the first smartwatches, along with the Samsung Gear Live and Moto 360, to run on Google's new Android Wear operating system. It's also the Korean company's third attempt at making a watch with smartphone func...
Good Google Now notifications work well, Accurate voice recognition, Reasonable selection of early Android Wear apps...
Bad Poor battery life, Plain, ordinary watch design, Poor outdoor visibility...
Bottom line The LG G Watch showcases the potential of Android Wear, but the hardware is just not up to scratch. The wait for the definitive smartwatch continues...
60%
mobilesyrup.com
Updated:
2014-09-25 01:55:12
The first time I realized the triage potential of a smartwatch, I was walking home from the grocery store with two bags in each arm, and a wrist vibrating because three separate family members were trying to get in touch at the same time. It was a small t...
Bottom line Android Wear is a truly compelling wearable platform that engages both users and developers. Existing Android users will discover catharsis in performing notification triage, and learn to appreciate the simple voice- and touch-based actions developers hav...
0%
cybershack.com.au
Updated:
2014-09-25 01:55:12
Smartwatch is a phrase that seems to be on everyone's lips lately, but not without good cause. Android Wear is a huge step forward for wearable devices, and could be just the push needed for them to break into the mainstream. The LG G Watch is one of the...
Bottom line While we've been sceptical of smartwatches in the past on CyberShack, we found the LG G Watch really can make your life easier. Given the immense number of press releases we receive in a day, it's great to not have to pull out the phone, unlock it, go in...
80%
gadgetshow.channel5.com
Updated:
2014-09-25 01:55:12
Google's vision of the smartwatch is finally with us, but can Android Wear succeed where so many of its rivals have failed? We've had some hands-on time (pun absolutely intended) with one of the first Android Wear devices, the LG G Watch in order to find...
Good The first thing that hits you about the LG G Watch is just how much the Android Wear OS dominates the experience. LG has created a product which is subtle and understated, and this allows Google's smartwatch concept to shine through, Compared to the compl...
Bad Smartwatches have always struggled when it comes to stamina, and the G Watch is sadly no exception. With normal use you can expect to get around two days before needing to charge, and because you can only topup the battery with the bespoke charging dock...
Bottom line Google set out to redefine the concept of the smartwatch with its Android Wear platform, and while the G Watch hits a lot of high points, it's doesn't quite knock the ball out of the park. Battery life isn't fantastic, and the body in which LG had placed...
80%
knowyourmobile.com
Updated:
2014-09-25 01:55:12
And yet, despite these ventures the general public still seems to be waiting for the first smartwatch which truly lives up to the promise of the concept, and it was almost obvious that this mythical product was going to come from either Google or Apple. A...
Good Intuitive to use, Excellent for Android power users, Water and dust resistant...
Bad Battery life is poor, Unit is easily marked...
Bottom line Given the amount of time it has taken for someone to really nail the smartwatch concept, it's tempting to suggest that perhaps the idea of wearable tech isn't all it's cracked up to be. However, we're inclined to believe that all the idea needed was the...
70%
techradar.com
Updated:
2014-09-25 01:55:12
Look out, Dick Tracy, we can now see Facebook notifications on our wristwatches and ask for directions on the road! Does that sound exciting? Or are you asking yourself, "Why God, why?"Whether you're excited or apathetic, the LG G Watch is here with Andro...
Good Nice design, Vivid display, Voice recognition...
Bad Low battery life, Usefulness is subjective, No heart, rate monitor...
Bottom line The LG G Watch is sweet, and with a price tag of $229, it's really easy to make it an impulse buy. I mean, if you're buying a decent watch anyway, you're likely going to be in the neighborhood of $300-500. And those watches won't show you Facebook notifi...
0%
techradar.com/au/
Updated:
2014-09-25 01:55:12
Look out, Dick Tracy, we can now see Facebook notifications on our wristwatches and ask for directions on the road! Does that sound exciting? Or are you asking yourself, "Why God, why?"Whether you're excited or apathetic, the LG G Watch is here with Andro...
Good Nice design, Vivid display, Voice recognition...
Bad Low battery life, Usefulness is subjective, No heartrate monitor...
Bottom line The LG G Watch is sweet, and with a price tag of $229, it's really easy to make it an impulse buy. I mean, if you're buying a decent watch anyway, you're likely going to be in the neighborhood of $300-500. And those watches won't show you Facebook notifi...
0%
pcadvisor.co.uk
Updated:
2014-09-25 01:55:12
At Google I/O , the firm gave more detail on Android Wear for smartwatches. There are three devices at the moment so here we compare the LG G Watch , Samsung Gear Live and Motorola Moto 360 . See also : What is Google Android Wear? LG G Watch vs Motorol...
0%
alphr.com
Updated:
2014-10-04 05:47:12
The smartwatch has come a long way since Casio's calculator watches of the 1980s. Back then, a monochrome screen and phalanx of buttons were the height of wrist-top cool; now, colour touchscreens and voice recognition are the order or the day – and the LG...
Bottom line Android Wear makes an impressive debut, but the first hardware – the LG G Watch – is a crashing bore...
50%
coolsmartphone.com
Updated:
2014-10-10 10:45:58
A watch fundamentally is foolproof, you look at it wanting answers and it duly obliges, although for many years this has been a rather simple transaction. i.e what is the time? It is 5am. Simple. This idea hasn't been played about with for a long time. Wi...
Good Having notifications on your wrist soon becomes something useful, Changing watchfaces as often as your underwear is definitely a thing, Android Wear has massive potential to be something great, Core functionality seems really intuitive, Some apps actually...
Bad The screen is virtually unreadable outdoors in dimmed mode, Settings and apps are hidden away making the initial “getting to know you” period a little awkward, The charging dock being the only way to charge the watch is ridiculous, The current app selecti...
Bottom line I look forward to seeing how Google update Android Wear in the future and I also look forward to seeing the second generation of Android Wear devices, with better battery life, better hardware and hopefully better designs.The Snugg iPhone 5 case reviewFac...
0%
pcadvisor.co.uk
Updated:
2014-10-22 08:05:48
Android Wear is Google's popular mobile operating system designed for wearable gadgets like smartwatches. Read : The best smartwatches of 2014: List of the best wearable tech you can buy right now . The LG G Watch is one of two launch products for the p...
0%
techadvisor.co.uk
Updated:
2014-10-22 08:05:48
Android Wear is upon us and is Google's version of the popular mobile OS specifically designed for wearable devices like smartwatches. The LG G Watch is one of two launch products for the platform alongside the Samsung Gear Live so here's our full LG G Wa...
Bottom line The LG G Watch is the best smartwatch we've reviewed so far, partly due to the affordable price tag and the excellent, albeit not flawless, Android Wear system. You will need a device with Android 4.3 or later, though. The design of the G Watch doesn't wo...
80%
itwire.com
Updated:
2014-11-15 05:49:38
There are many, perhaps too many smart watches so LG's claim to fame is the first smart watch using Google's new Android Wear.By necessity, we need to look at the two parts – hardware and software – which hopefully proves that the whole is greater than th...
0%
techguide.com.au
Updated:
2014-11-21 06:44:45
The wearable space is hotting up with the introduction of products like LG's G Watch – one of the first to run the new Google Android Wear operating system.The device has 1.65-inch display and connects via Bluetooth to any smartphone running Android 4.3 a...
Bottom line The LG G Watch is a useful product that can enhance and streamline your interaction with your smartphone.The device itself is easy to use and doesn't look too bulky on your wrist.But the question is will young and savvy users wear it? The most active smar...
80%
pcauthority.com.au
Updated:
2014-12-11 03:12:42
The G Watch isn't the first smartwatch we've seen, but it's the first publicly available device to run Android Wear, Google's dedicated smartwatch OS. What makes Wear so important is that it's an open platform: unlike Samsung's Tizen-based Gear 2, Gear 2...
Bottom line Other than this annoying niggle, it's a promising start for Google's fledgling wearables OS. It's heartening to see that there's a decent selection of apps already, some of which provide a tempting glimpse of what's to come. We can see the platform takin...
50%
itproportal.com
Updated:
2015-04-20 03:13:24
It's a wearable tech bonanza this week on the ITProPortal podcast. We've been playing with the LG G Watch and - once we'd stopped jumping up and down with excitement - the heavily anticipated Google Glass...
0%
gizmodo.com.au
Updated:
2015-06-05 05:24:11
Google's first smart watches have hit Australia, but are they worth the money? We get down and dirty with the LG G-Watch to find out.The G-Watch has a 1.65-inch (280×280) IPS LCD screen, a 1.2GHz processor, 512MB of RAM, 4GB of internal storage and a tiny...
Bottom line If you absolutely have to have a smart watch, the LG G-Watch is a winner. Better app support will come in the future, and given the emphasis Google places on Now these days, it's not completely out of the question that Australia get better local functiona...
0%
gizmodo.com.au
Updated:
2015-06-05 05:24:11
The LG G Watch is one of the first Android Wear wristables to reach the arms of those anxiously waiting for a smartwatch that's more than hype. Until now, the options have all been a little clunky, lacking either beautiful hardware, usable software or bot...
Bottom line Not yet. If a smartwatch is a thing you desperately want, the LG G Watch is the prettiest hardware you can buy right now, but you should definitely wait until the end of the summer to see if the stunning Moto 360 is any good. You should also wait until An...
0%
wareable.com
Updated:
2015-06-13 06:49:55
Android Wear is now amongst us. The first two devices rocking Google's smartwatch OS are available on the Google Play store and it's the cheaper of the two that we're focusing on here – the LG G Watch.At £159, LG's debut Android Wear smartphone comes in j...
Good Decent price, Voice command work well, Feels comfortable, Early adopter geek points...
Bad Uninspiring design, Bad battery life, No heart rate monitor, Washed out display...
Bottom line Like the first Android smartphones, the LG G Watch feels more like a taster of what's to come rather than a game-changing device in itself. Sure, it's well made and works efficiently but it's also pretty dull looking and Android Wear features feel a bit l...
60%
yugatech.com
Updated:
2016-11-20 03:46:11
2014 is the year of smartwatches. Multiple smartwatches gained popularity this year. Ranging from Pebble to multiple smartwatch platforms. Then Google's Android Wear enters to unify OEMs in creating the smartwatch of the future. One of them is the LG G Wa...
Bottom line A smartwatch is still a mere accessory for our smartphone. If you don't have one, you're not left behind. But if you do, you're a member of early adopters experiencing the next big thing in mobile accessory. The LG G Watch is a viable candidate to give yo...
0%
tbreak.ae
Updated:
2016-11-20 03:46:11
If a market filled with fitness trackers wasn't enough, we've also got to contend with the growing number of smatwatches that are making their way into the consumer market. Google's recently revealed Android Wear ecosystem introduced three initial devices...
Bottom line The LG G Watch is the first of many new devices that will be introduced by Android Wear, but therein lies its biggest flaw. Because it's a new device, there are very few useful apps available for it. There are also plenty of usability annoyances, with t...
66%
stuff.tv/my/
Updated:
2016-11-20 03:46:12
While smartwatch designers seem to be aiming for either ‘secret nerd' or ‘stylish nerd', the G Watch could best be described as ‘subtle nerd'. It looks smart enough to wear with a suit and unless you get an email or phone call when someone's glancing at y...
Good Android Wear is mostly brilliant, Comfortable to wear, Compatible with most Android devices, Waterproof...
Bad Battery life, Needs a charging cradle, Uninspired design...
Bottom line The G Watch gets a lot right and not that much wrong. And in Android Wear, it has the best smartwatch OS we've seen: it's somehow incredibly simple and awesomely ambitious at the same time.But while we'd definitely choose the G Watch over the Samsung Gear...
80%
hardwarezone.com.ph
Updated:
2016-11-20 03:46:12
The LG G Watch is part of a trio of flagship bearers for Google's Android Wear platform which was announced at the annual I/O Conference two weeks ago . It is currently available through both online and offline channels in twelve countries, including the...
0%
hardwarezone.com.my
Updated:
2016-11-20 03:46:12
The LG G Watch is part of a trio of flagship bearers for Google's Android Wear platform which was announced at the annual I/O Conference two weeks ago . While it is currently available both online and offline in twelve countries (the U.S, Canada, France...
0%
au.pcmag.com
Updated:
2019-12-22 06:54:28
The LG G Watch is one of the first ways to get Android Wear, but it costs more and does less than the Samsung Gear Live...
0%
makeuseof.com
Updated:
2014-09-25 01:55:11
Google's foray into the world of wearable technology isn't a single smartwatch – it's an entire operating system , dubbed Android Wear. The first of a likely long line of devices is LG's G Watch . At present, only two Wear devices grace Google's Play Stor...
0%
techworld.com
Updated:
2014-09-25 01:55:11
Android Wear is upon us and is Google's version of the popular mobile OS specifically designed for wearable devices like smartwatches. The LG G Watch is one of two launch products for the platform alongside the Samsung Gear Live so here's our full LG G Wa...
Bottom line The LG G Watch is the best smartwatch we've reviewed so far, partly due to the affordable price tag and the excellent, albeit not flawless, Android Wear system. You will need a device with Android 4.3 or later, though. The design of the G Watch doesn't wo...
0%
androidauthority.com
Updated:
2014-09-25 01:55:12
Android Wear has been all over the news since its announcement , be it about the already available and upcoming range of smartwatches, or the slew of new applications that are making their way to the Android ecosystem on a daily basis. It's still early da...
Good Design is simplistic, minimal, Easy to customize with different watch bands, Fast charging time, Android Wear handles plenty very well already including notification cards and voice commands, Wear should grow quite well...
Bad Design might be too minimal for some, No buttons, only touch inputs, Difficult to get battery to last more than 2 days, Some functions still missing, or not perfected, on Android Wear, Smartwatches still on the fringe, not yet widespread...
Bottom line 8.0 If you are even remotely interested in having the world not just at your fingertips, but always at the ready on your person, then Android Wear is a wonderful place to start and the LG G Watch is the watch that presents to you Android Wear with no fril...
80%
ubergizmo.com
Updated:
2014-09-25 01:55:12
LG has been teasing us with its Watch for a while, but it was finally announced and demonstrated during Google IO. We have been using one ever since we posted our first impressions and the goal for this review if to give you a good sense for how it feels...
Bottom line In absolute term, the LG G Watch is an interesting smart watch which is worthy of your attention. It is comfortable to wear and if the functions that Android Wear provide are of interest, the G Watch will perform quite well. The main advantage that it has...
0%
wired.com
Updated:
2014-09-25 01:55:12
WIREDHaving Google Now on your wrist is truly useful and convenient. Charging cradle is easy to use. Tracks steps.TIREDThe hardware is bulky and uncomfortable. Features are limited—for now. Notifications are often delivered with a significant (5-minute-pl...
Good Having Google Now on your wrist is truly useful and convenient. Charging cradle is easy to use. Tracks steps...
Bad The hardware is bulky and uncomfortable. Features are limited—for now. Notifications are often delivered with a significant (5minuteplus) delay. Battery lasts barely a day. The constant vibrating of new notifications is really just the worst thing ever...
40%
pcmag.com
Updated:
2014-09-25 01:55:12
Little remembered fact: LG was way ahead of the smartwatch craze when it launched the Prada Link Bluetooth watch back in 2008. And when Google first announced Android Wear back in March, the LG G Watch$179.99 at Dell seemed genuinely exciting—not qui...
Good Smart Google Now functionality. Larger text than Gear Live. Works with standard watchbands.
Bad More expensive and fewer features than the Gear Live. Short battery life. No physical buttons. Android Wear lacks a Back button. Few apps available. Bulky...
Bottom line The LG G Watch is one of the first ways to get Android Wear, but it costs more and does less than the Samsung Gear Live...
50%
computerworld.com
Updated:
2014-09-25 01:55:12
Google's wearable tech platform may only be a couple of weeks old, but that doesn't mean you don't have choices. The first two Wear watches to hit the market are the LG G Watch , available for $229, and the Samsung Gear Live , which costs $199. A third op...
Bottom line We'll make this part easy: Both the LG G Watch and the Samsung Gear Live should get you through a full day without worry. But regardless of which watch you choose, you'll almost certainly need to charge it every single night.Some folks seem disappointed b...
0%
phonearena.com
Updated:
2014-09-25 01:55:12
Hey! Look! Samsung isn't the only major player in town getting into the lucrative smartwatch space, seeing that other Korean company is also down in making its presence known. After all, who doesn't want to get into the business, now that Google unveiled...
Good Always on Google Now access, Material design gives the platform a flowy look & feel, Screen is usable outdoors...
Bad Boring design makes it unappealing looking, Screen has a bland look to it, It's more expensive than Samsung's offering, Battery delivers a day of usage at the most...
Bottom line LG has a tough road ahead of itself, a sad prediction knowing that the company is trying its darndest to be relevant in this budding segment. Honestly, it's not too much of a shocking revelation, seeing that its official unveiling a couple weeks ago allud...
55%
androidcentral.com
Updated:
2014-09-25 01:55:12
All that is true and epitomized by the LG G Watch , one of first hardware offerings in the Android Wear space. It's a simple device, but a good platform on which to become acquainted with Android Wear.We've given the LG G Watch a thorough break-in. Is it...
Bottom line It's not at all flashy, but LG's first entry for Android Wear ends up being a solid buyThere's an argument to be made — and this isn't a hard one to make — that the watch isn't the most important part of Android Wear, Google's Android offshoot meant for t...
0%
neowin.net
Updated:
2014-09-25 01:55:12
I was given the opportunity to review the new LG G Watch from MobileFun a few days before it officially released in the UK. After a few days with the device, I have had time to take in what Android Wear is all about and the general direction I can persona...
Bottom line The LG G Watch is one of the first smartwatches to hit the market, and be available for $229/£159 at the time of writing; through retailers like MobileFun and directly via Google Play Store . It's an affordable piece of modern technology designed to ma...
70%
droid-life.com
Updated:
2014-09-25 01:55:12
Android Wear, Google's new wearable platform, is now available for use in the form of the Samsung Gear Live and LG G Watch . Tim already reviewed the Gear Live , so it's now my turn to weigh in with thoughts on this other option.In short, Android Wear and...
Bottom line As I mentioned in the video review, early adopters will likely enjoy their time with the LG G Watch, while the rest of the world will be better off waiting to see how the Android Wear platform grows and if manufacturers like Motorola and HTC can delive...
0%
tomsguide.com
Updated:
2014-09-25 01:55:12
Google’s quest to own the smartwatch market has officially begun with the launch of its Android Wear operating system. And one of the first devices to run this OS is LG’s G Watch. Meant as a smartphone companion, this $229 device packs a color touchscreen...
Good Always-on displa, Comfortabl, Slick interfac, Good use of voice actions...
Bad No heart rate monito, Android Wear a work in progres, Lots of swiping required...
Bottom line LG's G Watch is a fairly svelte smartphone companion, but its Android Wear OS doesn't offer enough functionality. Google’s quest to own the smartwatch market has officially begun with the launch of its Android Wear operating system. And one of...
50%
theverge.com
Updated:
2014-09-25 01:55:12
Smartwatches have become a thing. They're a thing because Google says so, because it just released Android Wear and unleashed a torrent of wrist-bound devices. As a result, we're being forced to consider an important question: What is a smartwatch, anyway...
0%
techworld.com
Updated:
2014-09-25 01:55:12
At Google I/O, the firm gave more detail on Android Wear for smartwatches. There are three devices at the moment so here we compare the LG G Watch , Samsung Gear Live and Motorola Moto 360 .In the UK, the G Watch is the cheapest of the three at £159. You'...
Bottom line While the LG G Watch is the cheapest, the Samsung Gear Live is a little thinner and lighter. It also has a heart rate monitor and a higher resolution screen which might make it worth an extra tenner from your wallet. Although it's likely to be more expens...
0%
pcworld.com_techhive.com
Updated:
2014-10-01 03:46:30
LG can't like its smartwatch story arch.Two months ago, LG was the presumptive leader of the Android Wear pack. Most tech pundits (myself included) expected Google to tap LG, its long-time Nexus smartphone partner, to introduce Android Wear to the world...
Good Easy to attach wristband, Convenient charging cradle, It runs Android Wear...
Bad More expensive than slightly better competition, Impossible to read in sunlight, Extremely boring industrial design, Poor battery life...
Bottom line Android Wear is a solid step forward in smartwatch interface design, but LG's implementation is uninspired and costs $30 more than Samsung's very similar hardware...
50%
phonedog.com
Updated:
2014-10-04 05:47:12
The LG G Watch review is here! It's one of the two Android Wear devices you can currently buy, but is it any good? First generation hardware and software usually aren't the best, but let's see how Google and LG came together on this one...
0%
phandroid.com
Updated:
2014-10-07 01:11:05
Finally. After months of tortuous waiting all has been revealed about the Moto 360, and later today you can buy one . Was the wait worth it? Back when the Moto 360 was first announced that was an easy answer. But now there is some stiffer competition in t...
0%
slashgear.com
Updated:
2014-10-08 06:38:14
LG is one of the first onboard with Android Wear , and the G Watch is its first gambit in Google's new smartwatch segment. Unlike the flashier Samsung Gear Live, and the eye-catching - but not yet available - MOTO 360, the G Watch has taken a more discret...
Bottom line At $229, LG's smartwatch is $30 more than its Samsung rival, and you have to particularly want some specific features in order to justify that difference. Comfort levels could be higher, and the strap is something most will probably want to replace for...
0%
newatlas.com
Updated:
2014-10-20 01:02:27
I spent the first half of this summer driving around the heat and humidity of the American south, living at campgrounds and the occasional hotel room or guest room. It was a trip borne of madness and masochism, but the last week was a little bit easier th...
0%
the-gadgeteer.com
Updated:
2015-01-17 11:37:28
Before the holidays Verizon was nice enough to send me the LG G Android Wear-based watch to test drive. It seems like I'm always excited about wrist worn gadgets until I actually strap them to my wrist. Once I do, I quickly tire of them. I was hoping the...
Good Shows all your phone's notifications on your wrist, Always on display, Easy to customize watch face and watch bands, Decent battery life...
Bad Doesn't do anything your phone can't already do, Screen tough to read outdoors...
0%
theverge.com
Updated:
2015-02-15 01:21:54
Smartwatches are going to be the next big thing. They'll keep us connected, keep us informed, and make it feel like we're living in the future. Virtually every mobile phone maker has dipped its toes into smartwatch waters, including Apple, which is going...
66%
androidpolice.com
Updated:
2015-02-22 17:22:44
If you simply can't decide which—if any—watch is the right one for you, here are all the strengths and weaknesses of the current crop.I have used all the current Android Wear watches for at least a few weeks, so I have a good handle on what makes them tic...
0%
venturebeat.com
Updated:
2015-04-17 06:27:20
Even though LG has come a long way when it comes to making Android phones, it still has a lot to learn about building the ideal smartwatch.That quickly became apparent as I tested out LG's G Watch ($230), its first major smartwatch and one of the first ro...
Bottom line If you're eager to get your hands on an Android Wear device, I'd suggest holding out until the Moto 360 hits the market (it's expected later this month). At least then you'll have a choice between that smartwatch and Samsung's Gear Live. The G Watch co...
0%
talkandroid.com
Updated:
2015-04-19 11:13:30
Smartwatches have been around for a couple of years now, but most consumers sat on the sidelines waiting for something more compelling. Watches like the WiMM One, Sony SmartWatches, and Galaxy Gears (now just Gear) were all okay, but they seemed to serve...
0%
gizchina.com
Updated:
2015-06-14 03:34:34
When I was young I wanted to be Michael Knight (I still do) so when the LG G Watch Android Wear launched how could I not buy one and look a little bit more like my hero.Back in the 80's I used to stand in front of our old TV and be glued to the screen for...
0%
techwelike.com
Updated:
2015-12-09 07:41:32
As 2014 keeps on progressing we get more and more smartwatches. Today we take a look at one of the most anticipated watches, the LG G Watch. Why were consumers so anxious for this watch? Well because it runs Android Wear.So let's start with a little backg...
Bottom line For those who are major fans of Google and Google Now, you will enjoy the LG G Watch. It gives you the notifications you need and you have Google at your fingertips. Some developers are coming out with apps that will further enhance your experience. Every...
0%
techaeris.com
Updated:
2017-09-24 06:17:55
We are officially in the midst of smartwatch mania. Pebble made a boat load of money and has become a commonplace name among tech nerds. Samsung has not only released a smartwatch but has already iterated on it. It seems there is not a week that goes by w...
0%
arstechnica.com
Updated:
2019-12-22 06:54:28
We take a look at how Android Wear works, and even manage to break some stuff.Google also recently sent us another Android Wear watch we hadn't seen beforeLG's G Watch R, the round version of the regular square G Watch we looked at back when Android Wear...
0%