location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1730P 17" TFT .28 1280x1024 TCO03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1730P
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 450:1
  • - 40 W
Long product name LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" LCD Monitor L1730P - 1280 x 1024, 0.264mm, 300 cd/m2, 450 : 1, 160/140 (H/V), Analog/Digital, TCO-03
More>>>
LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17" LCD Monitor L1730P


Stylish design

- The FLATRON style series are monitors for the digital generation. The clean lines and sophistication of the circular stand, streamlined backside, ergonomic design, outstandingly vivid picture quality and a wide spectrum of functions bring style and versatility to satisfy the unique criteria of the young generation.

Ergonomic Design

- LG FLATRON LCD monitors incorporate extensive ergonomic designs that are most comfortable and convenient to use. Fatigue and eyestrain are eliminated thanks to tilt, swivel and height adjustment features.

Crystal Clear Image

- User can enjoy crystal clear image due to the quick response time, DVI

Built-in Power Adapter

- For reduced cable clutter and easy wall-mounting

OSD Lock

- OSD Lock function prevents unwanted changes to display settings

Auto Adjustment Function

- Automatically sets image position, phase and pitch

Wall mountable

- Mounting slots on the back allow the LG's LCD monitor to be hung just like a picture

Pivot Function

- Pivot Function enables the computer display to be rotated from landscape to portrait making word document easier to manage.

Height Adjustable

Flatron f Engine

- Flatron f Engine is the Image quality improvement Chip. This enables to display the optimized image by changing colors and brightness

Certified TCO-03

- More Strict regulations than TCO-99, it guarantees user's excellent workplace regarding ergonomics, visual performance and environment.

Short summary description LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1730P 17" TFT .28 1280x1024 TCO03, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms, Silver

Long summary description LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of LG L1730P 17" TFT .28 1280x1024 TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

LG L1730P 17" TFT .28 1280x1024 TCO03. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 63 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Silver
Certification
TCO99, Safety: UL,UL-cUL,TUV-GS,SEMCO. EMC: FCC-B,CE. Low radiation: TCO-03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
398 mm
Depth (without stand)
140 mm
Height (without stand)
400.5 mm
Weight (without stand)
7.7 kg
Other features
Audio system
No
Power requirements
AC 90~264 V (47 ~ 63Hz)
Video in
RGB & DVI-D
Power management
EPA Energy Star
Brand Image Product code Product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)