location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1715S 17" TFT .264 80kHz TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1715S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" LCD Monitor L1715S - 1280 x 1024, 250 cd/m2, 450 : 1, RGB Analog, TCO-99
More>>>
LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LCD Monitor model L1715S


Built-in Power Adapter

- For reduced cable clutter and easy wall-mounting

OSD Lock

- OSD Lock function prevents unwanted changes to the display settings

Auto Adjustment Function

- Automatically sets image position, phase and pitch

Wall mountable

- Mounting slots at the back allow the LG's LCD monitor to be hung just like a picture.

LightView Function

- LightView function allows users to freely adjust brightness and color temperature according to their application, like day/night, photo, text, and movie

Short summary description LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1715S 17" TFT .264 80kHz TCO99, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms

Long summary description LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of LG L1715S 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG L1715S 17" TFT .264 80kHz TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Design
Certification
TCO99, Safety: UL, UL-cUL, TUV-GS, SEMCO. EMC: FCC-B, CE, VCCI-2. Low radiation: TCO-99, MPR-II
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
386 mm
Depth (without stand)
152 mm
Height (without stand)
372 mm
Weight (without stand)
4.3 kg
Other features
Audio system
No
Power requirements
AC 90~264 V (47 ~ 63Hz)
Power management
EPA Energy Star
Brand Image Product code Product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)