location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPS237L-BN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPS237L-BN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 29 W
Long product name LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" IPS, W-LED, 1920 x 1080, 5ms, 250cd/m2, 5M:1, 2 x HDMI, VGA, Black
More>>>
LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

23" IPS W-LED LCD

Short summary description LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG IPS237L-BN, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG IPS237L-BN. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Safety
CCC
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
Ergonomics
Cable lock slot *
No
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
29 W
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:15:09
Uk has collected 15 expert reviews for LG IPS237L-BN LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2013-05-19 03:15:08
A few months back we reviewed the LG IPS277L-BN , a 27-inch Full HD display of the highest quality. That was in part due to the factory calibration of the latest generation IPS panel from LG Display. LG recently sent over the smaller version in this 7 s...
Bottom line The LG IPS237L-BN is an excellent monitor, that's definitely worth your consideration if you need a new 23-inch screen. That said, its performance is not quite on the level of the 27-inch IPS277L-BN. This is true for the brightness from various viewing...
0%
digitalversus.com
Updated:
2013-05-19 03:15:08
Today we're reviewing LG's new Flatron IPS237L, a 23" monitor with an IPS screen. The 23" LG Flatron IPS237L display has a Full HD IPS screen, an ultra-slim bezel and...
Good IPS screen, wide viewing angles, Slim bezel (approximately 1 cm), HDMI entry with MHL support (for connection to a compatible smartphone)...
Bad Below average contrast (760:1), Reverse ghosting is visible with outofthebox settings, Response times could be better...
Bottom line On paper, the LG Flatron IPS237L looks to be full of good ideas, but this monitor proved rather less convincing in practice. That said, it would still be suitable for non-gamers or anyone who's not bothered about 100% accurate colours. Plus, screen viewin...
60%
uk.hardware.info
Updated:
2014-01-22 01:04:51
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%