location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPS234V-PN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPS234V-PN show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 27 W
Long product name LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23'' IPS, 16:9, 5ms, 16.7M, D-Sub, DVI-D, HDMI, 27W, black
More>>>
LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advance your viewing pleasure with the finest IPS monitor, LG IPS4 series.
With the LG IPS technology, IPS4 displays lifelike picture quality at Wider Viewing Angles without colour distortion. So whether you are sitting, standing, lying down, or sharing the view with someone else... you'll enjoy the finest colours.

Full HDicon
FULL HD resolution brings you magnificent picture quality through outstanding colour accuracy, visual contrast and sharpness.

Lifelike Colour
As LG IPS Monitor features consistency and less changes in colour temperature, it offers a colour impression identical to that of the original image.

Wide Viewing Angle
LG IPS Monitor allows you to enjoy lifelike picture quality without any colour shift whether you are standing or lying down.

Smooth Colour Change
The LG IPS Monitor always provides clear images with smooth colour changes. It allows you to enjoy any content, such as action movies, web surfing and RPG games for a long time in comfort.

Mega Contrast Ratio
LG's Mega Contrast Ratio technology delivers outstanding contrast ratio that enhances picture brightness and clarity.

Dual Smart Solution
This solution allows simple set up of Dual Monitor, Dual Taskbar and Dual Web

Cable Managementicon
The Cable Management design solves your messy cable problems that hang down from your monitor.

HDMI

HDMI receives signals for high resolution content without distortion or compression. It is compatible with various media players from DVD's to Games Consoles.

VESA Wall Mount
You can wall mount your IPS4 monitor and bring a sense of style and space saving to your interior design.

SUPER Energy Saving
LG's SUPER Energy Saving Technology will save you up to 30% more energy than conventional LED monitors without compromising on image brightness.

Short summary description LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG IPS234V-PN, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

LG IPS234V-PN. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
Headphone outputs
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
544 mm
Depth (with stand)
181 mm
Height (with stand)
406 mm
Weight (with stand)
3.1 kg
Width (without stand)
544 mm
Depth (without stand)
55 mm
Height (without stand)
332 mm
Weight (without stand)
2.9 kg
Other features
Display
LED
TV tuner integrated
No
Certification
TCO5.2 UL(cUL) TUV-GS FCC-B, CE
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:15:07
Uk has collected 3 expert reviews for LG IPS234V-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)