location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPS224V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPS224V-PN show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", 1920 x 1080, 16:9, 250 cd/m2, CR 1000:1, 5ms, 1 x VGA, 1 x DVI-D, 1 x HDMI, 25W, 2.6kg
More>>>
LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LIFE-LIKE COLOUR

As LG IPS Monitor features consistency and less changes in colour temperature, it offers a colour impression identical to that of the original image.

WIDE VIEWING ANGLE

LG IPS Monitor allows you to enjoy life-like picture quality without any colour shift whether you are standing or lying down.

SMOOTH COLOUR CHANGE

The LG IPS Monitor always provides clear images with smooth colour changes. It allows you to enjoy any content, such as action movies, web surfing and RPG games for a long time in comfort.

FULL HD

FULL HD resolution brings you magnificent picture quality through outstanding color accuracy, visual contrast and sharpness.

MEGA CONTRAST RATIO

Mega Contrast Ratio technology of LG delivers an outstanding contrast ratio that enhances picture brightness and clarity.

DUAL SMART SOLUTION

This solution allows simple set up of Dual Monitor, Dual Taskbar and Dual Web.

CABLE MANAGEMENT

The Cable Management design solves your messy cable problems that hang down from your monitor.

VESA WALL MOUNT

Try mounting your monitor according to your interior situations and take advantage of the space saving effect.

ENERGY SAVING

The energy efficiency of monitors has improved over time. For example the introduction of LED/LCD monitors led to a 40% improvement in energy efficiency when compared to CFL backlit monitors.

LG has sought to further improve upon this, by introducing in the new IPS4, with an additional energy saving mode, which, if chosen, allows users to further reduce power consumption compared with normal operating options without compromising on image quality.

HDMI

HDMI receives signals for high resolution contents without distortion or compression for the vivid reproduction of contents played by the latest HD entertainment devices.

Short summary description LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG IPS224V, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

LG IPS224V. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.24795 x 0.24795 mm
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Headphone outputs
1
HDCP
Yes
Card reader integrated
No
Compatible memory cards
Not supported
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
No
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, Finnish, French, Greek, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
16
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
509 mm
Depth (with stand)
181 mm
Height (with stand)
387 mm
Weight (with stand)
2.8 kg
Width (without stand)
509 mm
Depth (without stand)
57 mm
Height (without stand)
313 mm
Weight (without stand)
2.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Number of products included
1 pc(s)
USB powered
No
Certification
TCO5.0, UL(cUL), TUV-Type, FCC-B, CE, EPA, Win7
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:15:05
Uk has collected 7 expert reviews for LG IPS224V computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-24 01:21:15
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%
Country Distributor
United Kingdom 1 distributor(s)