location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT7170PVBW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT7170PVBW
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platinum, Stainless steel Freestanding 494 L
  • - 367 L Fridge interior light
  • - 127 L Bottom-placed 5.8 kg/24h
  • - 411 kWh 43 dB
More>>>
Short summary description LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel:
This short summary of the LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GT7170PVBW, 494 L, T, 43 dB, 5.8 kg/24h, Platinum, Stainless steel

Long summary description LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel:
This is an auto-generated long summary of LG GT7170PVBW fridge-freezer Freestanding 494 L Platinum, Stainless steel based on the first three specs of the first five spec groups.

LG GT7170PVBW. Total net capacity: 494 L. Door hinge: Right. Climate class: T, Noise level: 43 dB. Fridge net capacity: 367 L, Fridge interior light, Number of vegetable drawers: 2. Freezer net capacity: 127 L, Freezing capacity: 5.8 kg/24h. Annual energy consumption: 411 kWh. Product colour: Platinum, Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Platinum, Stainless steel
Door hinge
Right
Built-in display *
LED
Number of compressors
1
Performance
Total net capacity *
494 L
Total gross capacity
546 L
Climate class *
T
Noise level *
43 dB
Water dispenser
Yes
Fridge
Fridge net capacity *
367 L
Fridge gross capacity
392 L
Fridge interior light
Yes
Number of vegetable drawers *
2
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
127 L
Freezer gross capacity
154 L
Freezing capacity *
5.8 kg/24h
Freezer
Storage time during power failure *
12 h
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
411 kWh
Weight & dimensions
Width *
780 mm
Depth *
730 mm
Height *
1800 mm
Weight *
88 kg
Packaging data
Package width
835 mm
Package depth
767 mm
Package height
1865 mm
Package weight
97 kg
Other features
No Frost system
Yes
Form factor
Upright
Anti-bacterial function
Yes
Door type
Double