location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GRD-6022NS fridge-freezer Freestanding Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GRD-6022NS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRD-6022NS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031780778
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GRD-6022NS fridge-freezer Freestanding Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding
  • - Fridge interior light
  • - Top-placed 3.5 kg/24h
  • - 317 kWh 43 dB
More>>>
Short summary description LG GRD-6022NS fridge-freezer Freestanding Stainless steel:
This short summary of the LG GRD-6022NS fridge-freezer Freestanding Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GRD-6022NS, T, 43 dB, 3.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description LG GRD-6022NS fridge-freezer Freestanding Stainless steel:
This is an auto-generated long summary of LG GRD-6022NS fridge-freezer Freestanding Stainless steel based on the first three specs of the first five spec groups.

LG GRD-6022NS. Door hinge: Right. Climate class: T, Noise level: 43 dB. Fridge interior light, Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 317 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
No
Child lock
No
Built-in display *
Yes
Performance
Total gross capacity
321 L
Climate class *
T
Noise level *
43 dB
Water dispenser
No
Fridge
Fridge gross capacity
237 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
6
Number of vegetable drawers *
1
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer gross capacity
84 L
Freezing capacity *
3.5 kg/24h
Storage time during power failure *
16 h
Freezer number of shelves/baskets *
3
Freezer
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
317 kWh
Energy usage
0.87 kWh/24h
Weight & dimensions
Width *
608 mm
Depth *
720 mm
Height *
1710 mm
Weight *
65 kg
Packaging data
Package width
667 mm
Package depth
749 mm
Package height
1803 mm
Other features
No Frost system
Yes
Thermostat
Yes
Built-in freezer
Yes
Anti-bacterial function
Yes
Gross weight
72 kg
Door type
Double
Country Distributor
United Kingdom 1 distributor(s)