location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM2752D-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM2752D-PZ show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
More>>>
Short summary description LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG DM2752D-PZ, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG DM2752D-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
2
Ports & interfaces
Audio output
Yes
PC Audio in
Yes
HDCP
Yes
Composite video in
1
RS-232 ports
1
Network
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 15°
Tilt adjustment
Yes
Power
Annual energy consumption
51 kWh
Weight & dimensions
Width (with stand)
644 mm
Depth (with stand)
222.8 mm
Height (with stand)
480.6 mm
Weight (with stand)
5.8 kg
Width (without stand)
644 mm
Depth (without stand)
57.6 mm
Height (without stand)
407.8 mm
Weight (without stand)
4.8 kg
Other features
Display
LED
TV tuner integrated
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:15:21
Uk has collected 1 expert review for LG DM2752D-PZ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-19 03:15:21
Verdict: A decent TV and monitor at a reasonable price, but its let down by poor speakers. LGs new 22in M227WD-PZ cant decide whether its an HD TV or a PC monitor. LG calls it a multifunction monitor, and the design mimics that of LGs HD TVs...
80%
Country Distributor
United Kingdom 1 distributor(s)