location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP620 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031262496 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BP620 DVD/Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: 3GP, AVCHD, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VOB, WMV
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio
  • - 3D
  • - Ethernet LAN Wi-Fi
Long product name LG BP620 DVD/Blu-Ray player 3D Black :
The long product name of LG BP620 DVD/Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP620 - 3D-Capable Blu-ray Disc Player with SmartTV and Wireless Connectivity
More>>>
LG BP620 DVD/Blu-Ray player 3D Black:
The official description of LG BP620 DVD/Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SO SMART, IT'S SIMPLE

What good is all the entertainment in the world if you can't find what you want quickly and easily? An intuitive easy way to access limitless content, thousands of movies, customizable apps, and videos all organized in a simple to use interface. The LG Smart TV experience, the next generation in entertainment organized within a simple interface.

Disclaimer: Wireless Internet connection & certain subscriptions required and sold separately. Content and services vary by product and are subject to change without notice.

UPGRADE YOUR HOME ENTERTAINMENT EXPERIENCE.

With Blu-ray and Blu-ray 3D you can enjoy all the latest movies in Full 1080p picture resolution. Perfect for playing all your 3D or 2D Blu-ray and DVD movies. Better yet, our line of Blu-ray Disc™ Players upscales existing DVDs to near HD quality.

Disclaimer: 3D TV sold separately and viewing 3D video content may cause discomfort.

Make the most of your HDTV.

Blu-ray disc playback delivers exceptional Full HD 1080p video performance, along with Bonus-view for a picture-in-picture. Perfect for playing all your Blu-ray movies and enhancing your existing DVD movies.

Less clutter. More possibilities

Cut loose from messy wires. Integrated Wi-Fi® Connectivity allows you take advantage of Internet Entertainment Access from any available Wi-Fi® connection, anywhere in its range.

YOUR CONTENT ON THE BIG SCREEN

Browse and share files from external storage devices on your TV screen, or access files from your PC, tablet or smart phone via Wi-Fi.

Making old just like new

No need to go out and replace your old DVD collection. Even they look better on Blu-ray. Standard DVD Up-Scaling delivers exceptional image quality from standard DVDs with 1080p up scaling via HDMI output.

Enveloped in sound

Dolby Digital Plus lets you experience all of the enveloping surround sound that Blu-ray Disc™, high-definition (HD) broadcast, and streamed and downloaded media make possible. With up to 7.1 channels of premium-quality surround sound, you'll follow the action with your eyes and your ears.
DTS-HD transforms your entertainment experience bringing movies, music, and gaming to life. It is the ultimate digital audio complement to high definition video and can deliver a surround audio experience that the Artist intended.

Memories on the big screen.

Want to view a highlight reel of the family vacation in the comfort of your living room? USB Media Host lets you view family photos, watch videos and listen to music from USB storage devices.

SIMPLINK CONNECTIVITY.

Are your remote controls taking over your living room? Now with SimpLink you can easily set up and control all of your HDMI™ connected LG devices with just one remote.

Short summary description LG BP620 DVD/Blu-Ray player 3D Black:
This short summary of the LG BP620 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP620, Full HD, NTSC, PAL, 1080p, 720p, 16:9, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, 24-bit/192kHz

Long summary description LG BP620 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of LG BP620 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

LG BP620. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: 3GP, AVCHD, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VOB, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 17 W

Video
HD type
Full HD
Analog signal format system
NTSC, PAL
Supported video modes
1080p, 720p
Aspect ratio
16:9
Deep colour support
Yes
x.v.Color support
Yes
Video enhancement
Yes
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
3GP, AVCHD, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VOB, WMV
Audio formats supported
AAC, LPCM, MP3, WMA
Ports & interfaces
HDMI version
1.4
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio optical out *
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
Technical details
Progressive scan
Yes
HDMI
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Power
AC input voltage
120 V
AC input frequency
60 Hz
Power consumption (typical)
17 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
430 mm
Depth
198 mm
Height
40.6 mm
Weight
1.81 kg
Indication
LED indicators
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
AV
Batteries included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:25:02
Uk has collected 19 expert reviews for LG BP620 DVD/Blu-Ray player 3D Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-15 01:25:02
LG has made a name for itself in the past few years offering products that are competitively priced against bigger names like Samsung and Sony, with similar features and the occasional impressive innovation. We’ve been consistently impressed with t...
Good Quick to respond to inputs, Simple but attractive and intuitive interface, Excellent range of features and apps...
Bad No rear USB port, Some interface niggles...
Bottom line As 3D, Smart Blu-ray players go, the LG BP620 is one of the best. It's not especially expensive, it's got all the features we want, and it's generally easy to use and quick to operate. Apart from a few small issues with the interface, we found the BP620 t...
85%
digitalversus.com
Updated:
2016-11-15 01:25:02
For 2012, LG has outed the BP620 Blu-ray player, a top-value device that doesn't scrimp on functionality. In fact, it boasts 3D Blu-ray support, web-connected services and built-in Wi-Fi. With... In 2012, LG's range of Blu-ray players will look very much...
Good Great value for money (performance, hardware), Power use under 10 W, Rips audio CDs to MP3 files, Reproduces Bluray images accurately...
Bad LG's Smart TV portal is disappointing...
Bottom line There's no doubt that the LG BP620 is a top-value Blu-ray player. But is it worth the extra money compared with genuinely entry-level models? Not if you're looking for great-quality web-based services. However, images are reproduced accurately and DLNA co...
80%
evogadget.com
Updated:
2016-11-15 01:25:02
LG has thrown itself into the market of Blu-ray players with the BP620, its latest creation. This gadget is the company's flagship in terms of novelties this year. Even so, it only costs $130. So you will hardly believe it's a flagship product. And its fe...
Bottom line The LG BP620 is, in the end of our test, an average Blu-ray player. But it is saved by an excellent surface and 3D compatibility...
0%
gadgetshow.channel5.com
Updated:
2016-11-15 01:25:02
The LG BP620 is a 3D-capable Blu-ray player withSmart TV compatibility to work with apps offering on-demand television content and DLNA support for media streaming from a PC. The LG BP620 has built-in Wi-Fi one HDMI port, composite, Ethernet, and a USB...
Good The LG BP620 is a decently-priced Blu-ray player that doesn’t skimp on the build quality. Construction all round is solid, giving the LG BP620 a good quality feel should the need to tap at it arise. Working the main features of the LG BP620 is easy. Its user interface is dead-simple to get to grips with. A main homepage displays large icons, which mean the screen isn’t cluttered with confusion. B...
Bad Although the LG BP620 lets you playback files from a memory stick, doing so can be slow and cumbersome, with the LG BP620 taking a little than it should to open each folder. It may not sound much, but it makes navigating each one feel like a chore. Some apps can also take a little longer to download than they should, and it’s not possible to shortcut some of the more premium apps such as Youtube...
Bottom line The LG BP620 is a handy all-rounder with all the necessary Smart TV features to put this LG Blu-ray player up there with the best of ‘em, and reliable performance to make it well worth considering. LG BP620 is tagged with LG, review, 3D, Blu-Ray and pl...
60%
trustedreviews.com
Updated:
2016-11-15 01:25:02
The market for Blu-ray players is ferocious, with companies battling it out to see who can offer the most features at the lowest price point. Into this scrap comes the LG BP620. It's a mid-range deck, but keenly priced and sits just above the basic BP420...
Good Impressive picture quality, Good range of Smart apps, Excellent user interface...
Bad Could be more responsive when dealing with Smart apps, Doesn't allow you to add Premium apps to the shortcut menu...
Bottom line The LG BP620 is a strong 3D Blu-ray deck from LG. It delivers good picture quality and has a fairly comprehensive line-up of features for the price. It could be a little bit more responsive when it comes to the Smart apps, but overall it's a good option i...
80%
soundandvision.com
Updated:
2016-11-15 01:25:02
What about 2012? Enter the BP620 with many of the amenities from last year's flagship model—sans the built-in hard drive for ripping CDs directly into the unit—at a budget-friendly price of only $150. Can the company regain its footing and deliver a solid...
Bottom line After my experience with the LG BD690 last year, I wasn’t exactly looking forward to auditioning the BP620. Thankfully, it hasn’t given me any trouble and is a great budget player with some minor flaws. Its clunky interface, middling DVD performance...
78%
soundandvision.com
Updated:
2016-11-15 01:25:02
Most new Blu-ray players are cheap enough and perform well enough that there isn't an urgent need to differentiate between (read: review) them. That said, last year I made a point of checking out LG's BD670, a $200 model that packed a few features I was i...
Bottom line LG's entry-level 3D Blu-ray player is a pretty sweet deal. It provides high-quality playback of BDs and DVDs, and it gives you access to a fairly wide array of other apps. On the minus side, LG's new Smart Remote iOS/Android control app turned out to be a...
0%
Digitaltrends.com
Updated:
2016-11-15 01:25:02
Aside from the Toshiba 46L5200U we recently reviewed, most upper-tier TVs come with 3D capability whether we want it or not. If you want outstanding picture quality and sleek cabinetry, you will probably need to buy a 3D TV. So, until the consumer video i...
Good Super-quick boot and disc-load times, Uncluttered GUI, Rich assortment of Internet apps, Snappy response time...
Bad No Amazon Instant Video app, Remote not backlit, Case construction is flimsy, App interface is unintuitive at times...
Bottom line LG's BP620 may not ooze the high-end appeal of much more expensive Blu-ray players, but it delivers where it counts and does justice to LG's flagship Blu-ray player position. This machine's boot-up and disc-loading times are some of the best we've seen...
75%
booredatwork.com
Updated:
2016-11-15 01:25:02
The LG BP620 is a Smart 3D Blu-ray player , what that means is that the device is a full-fledged blu-ray player that has smart TV capabilities. Technically this acts as a smart TV upgrader for your older HDTVs . The BP620 is a slim and light blu-ray playe...
0%
hdtvsolutions.com
Updated:
2016-11-15 01:25:02
For 2012, LG offers four Blu-ray player models with the fully featured 3D capable BP620 as the king of the hill.Similar to the LG BD670 that I reviewed last year, this BP620 includes all the goodies, including a built-in Wi-Fi adapter and a wide array of...
Bottom line The LG BP620 3D Blu-ray player with an integrated Wi-Fi adapter provides solid playback of both 2D and 3D Blu-rays and a wide array of other formats. Its lineup of Smart TV Internet content providers is impressive, though the departure of DivX TV and its...
0%
pcmag.com
Updated:
2016-11-15 01:25:02
LG's new Blu-ray player, the BP620, is an impressive device for its price. It retails for just $149.99 (list), but it features built-in Wi-Fi, plenty of online options, and 3D support. Combine that with fast loading speeds and it's our Editors' Choice for...
Good Blazingly fast. Built-in Wi-Fi. 3D support. Full of networking features.
Bad Video processing doesn't quite beat all comers. Online services menu is slightly awkward...
Bottom line The LG BP620 is one of the best budget Blu-ray players we've seen this year, with tons of features and fast performance for just $150...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)