location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP325 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP325
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084038074 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2023 16:09:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG BP325 DVD/Blu-Ray player 3D Black :
The long product name of LG BP325 DVD/Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Blu-ray Player, USB, LED Display, HDMI, Ethernet, Coaxial Audio Out
More>>>
LG BP325 DVD/Blu-Ray player 3D Black:
The official description of LG BP325 DVD/Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG Smart TVicon
Experience a multitude of popular streaming entertainment and Apps with LG Smart TV function. With LG Apps and Premium Content, enjoy a full range of quality lifestyle applications, interactive games, and VOD services designed for individual and family entertaninment..

3D-Capable Blu-ray Disc™
The most comfortable 3D viewing experience is now possible with the LG 3D Blu-ray player. Perfected by advanced 3D technology, LG provides an immersive 3D viewing experience with an even brighter and clearer 3D picture with virtually no blur and more realistic 3D sound.

External HDD Playback
Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.
Design, features and specifications subject to change without notice. Screen images simulated and/or dramatized. Some features in videos may not be available on all models.

Short summary description LG BP325 DVD/Blu-Ray player 3D Black:
This short summary of the LG BP325 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP325, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, MPEG1, MPEG2, MP3, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW

Long summary description LG BP325 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of LG BP325 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

LG BP325. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Video
HD type
Full HD
Supported video modes
1080p
Smart TV
Yes
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
File formats
Video formats supported *
MPEG1, MPEG2
Audio formats supported
MP3
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
Technical details
Firmware upgradeable
Yes
HDMI
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
12 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
270 mm
Depth
198 mm
Height
39 mm
Display
Built-in display
Yes
Display
LED
Security
Parental control
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:45:02
Uk has collected 2 expert reviews for LG BP325 DVD/Blu-Ray player 3D Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)