location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP125 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP125 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084037190 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BP125 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV
  • - Audio formats supported: LPCM, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, DTS
Warranty: 2 year
Long product name LG BP125 DVD/Blu-Ray player Black :
The long product name of LG BP125 DVD/Blu-Ray player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluray Player with USB
More>>>
LG BP125 DVD/Blu-Ray player Black:
The official description of LG BP125 DVD/Blu-Ray player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Blu-ray disc playback
- USB Contents Playback
- External HDD Playback
- HD grade movie file playback

External HDD Playback
Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.

Short summary description LG BP125 DVD/Blu-Ray player Black:
This short summary of the LG BP125 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP125, Full HD, Dolby Digital, Dolby Digital Plus, DTS, 3GP, AVCHD, FLV, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, LPCM, MP3, WMA, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, 270 mm

Long summary description LG BP125 DVD/Blu-Ray player Black:
This is an auto-generated long summary of LG BP125 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

LG BP125. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS. Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, Audio formats supported: LPCM, MP3, WMA. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Width: 270 mm, Depth: 198 mm, Height: 39 mm

Video
HD type
Full HD
Smart TV
No
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, DTS
File formats
Video formats supported *
3GP, AVCHD, FLV, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV
Audio formats supported
LPCM, MP3, WMA
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Storage
Disc types supported
BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
Product colour
Black
HDMI
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Weight & dimensions
Width
270 mm
Depth
198 mm
Height
39 mm
Security
Parental control
Yes
Country Distributor
United Kingdom 1 distributor(s)