location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A530-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A530-D.AE50A2 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:39:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-2430M 2.4 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels 16:9
  • - 4 GB DDR3-SDRAM
  • - 640 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 555M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
Long product name LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2430M (3M Cache, 2.4 GHz), 15.6" Full HD 3D (1920 x 1080), 4GB RAM, 640GB HDD, Intel HD Graphics 3000 + NVIDIA GeForce GT 555M 1GB, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0 + HS, 1.3M WebCam, Windows 7 Home Premium
More>>>
LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Dimension in 3D Entertainment

Dual 3D webcam to capture and share 3D video

Isolated Keyboard

Isolated keyboard for superior convenience

Stylish Metallic Look

Real metallic body with diamond cutting for smoother finish

2nd Generation Processor

Faster permonce and etter graphics with Intel 2nd Generation processor

2D to 3D Conversion

2D to 3D conversion using Tridef software

Finger Print Sensor

Easier access to system

Fast Booting with Express Cache™

Fast Booting is enabled in A530 with Express CacheTM. It improves system performance with effective caching of the HDD using the SSD

Bluetooth 3.0 for 8X Transfer

Bluetooth 3.0 for 8X than Bluetooth 2.0 at 24 Mbps

Short summary description LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG A series A530-D, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

LG A series A530-D. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2430M
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
640 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 555M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Wide 3D
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53450
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
No
Weight & dimensions
Width
375 mm
Depth
249 mm
Height (front)
3.2 cm
Height (rear)
3.6 cm
Weight *
2.5 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:56:21
Uk has collected 6 expert reviews for LG A series A530-D Intel® Core™ i5 i5-2430M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%