location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 60PA550C TV 152.4 cm (60") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60PA550C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60PA550C
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 60PA550C TV 152.4 cm (60") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 152.4 cm (60") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - ATSC NTSC
  • - 175 W
Long product name LG 60PA550C TV 152.4 cm (60") Full HD Black :
The long product name of LG 60PA550C TV 152.4 cm (60") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60PA550C - 60", 1920 x 1080, 16:9, 3000000:1, Glossy Black
More>>>
LG 60PA550C TV 152.4 cm (60") Full HD Black:
The official description of LG 60PA550C TV 152.4 cm (60") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG Plasma television is designed for entertainment solutions for a variety of vertical markets. Commercial features include public display settings, USB cloning capability and an RS-232C port which helps reduce installation time and maintenance costs. Its TruSlim bezel trims unnecessary bulk and focuses the attention to the FHD screen. EcoSmart™ energy savings allow for consumption level adjustments to reduce energy usage. With a 3,000,000:1 Dynamic Contrast Ratio, 600 Hz Sub-Field Driving and New Triple XD Engine®, delivers a superior television viewing experience

Short summary description LG 60PA550C TV 152.4 cm (60") Full HD Black:
This short summary of the LG 60PA550C TV 152.4 cm (60") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 60PA550C, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, ATSC, Black

Long summary description LG 60PA550C TV 152.4 cm (60") Full HD Black:
This is an auto-generated long summary of LG 60PA550C TV 152.4 cm (60") Full HD Black based on the first three specs of the first five spec groups.

LG 60PA550C. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
152.4 cm (60")
HD type *
Full HD
High frequency rate
600 Hz
Display technology *
Plasma
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
3000000:1
Colour depth
16 bit
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Smart modes
Energy saving
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Equalizer
Yes
Equalizer bands quantity
5
Network
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Noise reduction *
Yes
24p support
Yes
Parental control
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Ports & interfaces
RS-232 ports
1
HDMI ports quantity *
2
Card reader integrated
No
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
4
On Screen Display (OSD) languages
English, Spanish, French, Korean
Power
Power consumption (typical) *
175 W
Power consumption (standby) *
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
RoHS
Weight & dimensions
Width (with stand)
1386.8 mm
Depth (with stand)
355.6 mm
Height (with stand)
883.9 mm
Weight (with stand)
40.8 kg
Width (without stand)
1386.8 mm
Depth (without stand)
53.3 mm
Height (without stand)
828 mm
Weight (without stand)
36.4 kg
Packaging data
Manual
Yes
Package width
1544.3 mm
Package depth
284.5 mm
Package height
950 mm
Package weight
48.1 kg
Packaging content
Cables included
AC
Other features
3D
No
Power consumption (average)
430 W
Built-in speaker(s)
Yes
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Relative humidity
0 - 85%
Safety
UL, c-UL, FCC
Country Distributor
United Kingdom 1 distributor(s)