location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 60LS579C TV 152.4 cm (60") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60LS579C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60LS579C
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 60LS579C TV 152.4 cm (60") Full HD Black :
The long product name of LG 60LS579C TV 152.4 cm (60") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60LS579C - 60" LED, 1920 x 1080, 5M:1, 120Hz, Black
More>>>
LG 60LS579C TV 152.4 cm (60") Full HD Black:
The official description of LG 60LS579C TV 152.4 cm (60") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An intuitive, easy way to access limitless content, thousands of movies, customizable apps, videos and browse the web all organized in a simple-to-use interface. And, when you can just point and choose selections with LG's unique motion-controlled Magic Remote, it's even simpler. That's what you get with an LG Smart TV experience, the next generation in entertainment organized within a simple interface.

Short summary description LG 60LS579C TV 152.4 cm (60") Full HD Black:
This short summary of the LG 60LS579C TV 152.4 cm (60") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 60LS579C, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description LG 60LS579C TV 152.4 cm (60") Full HD Black:
This is an auto-generated long summary of LG 60LS579C TV 152.4 cm (60") Full HD Black based on the first three specs of the first five spec groups.

LG 60LS579C. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Display
Display diagonal *
152.4 cm (60")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Equalizer
Yes
Equalizer bands quantity
3
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Child lock
Yes
Smartphone/tablet remote support
Yes
DVD player
No
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
RF ports quantity
1
HDMI ports quantity *
4
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Number of OSD languages
4
On Screen Display (OSD) languages
English, Spanish, French, Korean
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
104 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
ENERGY STAR 5.3, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1391.9 mm
Depth (with stand)
315 mm
Height (with stand)
889 mm
Weight (with stand)
32 kg
Width (without stand)
1391.9 mm
Depth (without stand)
43.2 mm
Height (without stand)
817.9 mm
Weight (without stand)
28.2 kg
Package dimensions (WxDxH)
1694.18 x 228.6 x 949.95 mm
Packaging data
Package weight
37 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Picture-and-Picture
Yes
Country Distributor
United Kingdom 1 distributor(s)