location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49LW540S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49LW540S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087756340
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:43
The date of the most recent change of this product data-sheet in Icecat.
LG 49LW540S user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124.5 cm (49")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:1
  • - ATSC NTSC
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 300 x 300 mm
  • - 48 W
Warranty: 2-Year Limited Warranty
Long product name LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m² :
The long product name of LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 1920 x 1080, FHD, Wi-Fi, USB 2.0, Built-in Speakers, LAN, HDMI, VESA
More>>>
LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m²:
The official description of LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TV Entertainment and Advertisements on One Screen
The LW540S includes a built-in TV tuner to broadcast TV programs and deliver advertisements simultaneously.
This affordable solution allows you to create content and manage the displays using the SuperSignTM software.
The 74 pre-installed templates make it easier than ever to create dazzling content for various verticals.
- Built-in Speakers and TV Tuner
- Wi-Fi Dongle Ready
- USB Plug and Play
- Fail Over (Internal Memory Only)
- RTC (Real Time Clock)
- NTP (Network Time Protocol)
- SuperSign Lite/C Compatibility

Simple Connectivity
With Wi-Fi dongle support, distribution of advertisement content has been simplified. By removing the need of an external media player and Ethernet/RS-232C cables, the total cost of ownership (TCO) can be reduced.

Fail Over(Internal Memory only)
The USB fail over function enables content to be displayed without dead spots when no input signal is available. This feature supports files in JPG format with a maximum file size of 10 MB.

RTC
Save time and improve convenience with RTC (Real Time Clock). When the TV's power is off, time information is stored on the RTC module via an internal memory, and a time sync process can be omitted as the TV turns on.

NTP
With NTP (Network Time Protocol), the TV receives real time updates from the network and synchronizes its time accordingly.

Short summary description LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m²:
This short summary of the LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 49LW540S, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black

Long summary description LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of LG 49LW540S TV 124.5 cm (49") Full HD Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 49LW540S. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
9 ms
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Sound modes
Game, Music, News, Sports, Standard
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
On/off switch
Yes
Performance
Video formats supported
DIVX HD
Audio formats supported
AAC, AC3, HE-AAC, LPCM, MP3
Image formats supported
JPG
Performance
Picture processing technology
LG Triple XD Engine
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) out
1
PC Audio in
Yes
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
HDMI ports quantity *
1
Remote (IR) output
1
Management features
Auto power off
Yes
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1107 mm
Depth (with stand)
215 mm
Height (with stand)
703 mm
Weight (with stand)
12.1 kg
Width (without stand)
1107 mm
Depth (without stand)
71 mm
Height (without stand)
645 mm
Weight (without stand)
12 kg
Packaging data
Package width
1196 mm
Package depth
162 mm
Package height
774 mm
Package weight
16.1 kg
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)