Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LS349C 42" Full HD Black LED TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LS349C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LS349C
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16726
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 26 Aug 2017 23:55:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name LG 42LS349C 42" Full HD Black LED TV :
The short editorial description of LG 42LS349C 42" Full HD Black LED TV

106.68 cm (42 ") LED, 1920 x 1080, 16:9, 2M:1, 60Hz, ATSC/NTSC/Clear QAM, 2 x 7W, 2 x HDMI, 1 x USB, 13kg, Black
More>>>
Short summary description LG 42LS349C 42" Full HD Black LED TV:
This short summary of the LG 42LS349C 42" Full HD Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
LG 42LS349C, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, ATSC, Black
Long summary description LG 42LS349C 42" Full HD Black LED TV :

LG 42LS349C. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Aspect ratio: 16:9. Digital signal format system: ATSC. Weight: 13.2 kg. Colour of product: Black

This is an auto-generated long summary of LG 42LS349C 42" Full HD Black LED TV based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.