location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 37LT670H TV 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LT670H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LT670H
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 37LT670H TV 94 cm (37") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") Edge-Lit LED
  • - Full HD 1920 x 1080 pixels
  • - ATSC NTSC
Warranty: 2 years
Long product name LG 37LT670H TV 94 cm (37") Full HD Black :
The long product name of LG 37LT670H TV 94 cm (37") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37", LCD Widescreen HDTV, 178°/178°, 60Hz, Edge litLED, NTSC, ATSC/Clear QAM/Mpeg4, HDMI, USB
More>>>
LG 37LT670H TV 94 cm (37") Full HD Black:
The official description of LG 37LT670H TV 94 cm (37") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hospitality TVs (Pro:Centric/Pro:Idiom TVs)
37" class (36.6" measured diagonally) Pro:Centric LCD Widescreen HDTV with Applications Platform

PRO:CENTRIC INTERACTIVITY
Providing incredibly easy-to-use content delivery and a flexible communications interface, LG opens up new and exciting possibilities in guest room interactivity

PRO:IDIOM
Global Leading Digital Rights Management System

Pro:Idiom unlocks access to premium content to help assure rapid and broad deployment of HDTV and other high value digital content.

Pro:Idiom has been designed specifically for users of premium HDTV content from cable, satellite, or video on demand (VOD) services, and is thus designed to lower costs and reduce maintenance needs. This leading DRM system is embraced for its security solution, which prevents illegal copying of copyrighted content.

Short summary description LG 37LT670H TV 94 cm (37") Full HD Black:
This short summary of the LG 37LT670H TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 37LT670H, 94 cm (37"), 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description LG 37LT670H TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of LG 37LT670H TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

LG 37LT670H. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
LED backlighting type
Edge-Lit LED
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Number of tuners
1 tuner(s)
Smart TV
Smart modes
Energy saving
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
Swivel angle range
-90 - 90°
Performance
Video formats supported
DIVX HD
Audio formats supported
MP3
Image formats supported
JPG
24p support
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Audio (L/R) in
1
PC Audio in
Yes
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
No
Ports & interfaces
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
SimpLink
Remote (IR) output
1
Management features
Voice control
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
4
On Screen Display (OSD) languages
English, Spanish, French, Korean
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
UL, cUL, NOM
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width (with stand)
869 mm
Depth (with stand)
231 mm
Height (with stand)
592 mm
Weight (with stand)
11.2 kg
Width (without stand)
869 mm
Depth (without stand)
67 mm
Height (without stand)
533 mm
Weight (without stand)
9.98 kg
Packaging data
Package width
1120 mm
Package depth
140 mm
Package height
660 mm
Package weight
13.7 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Swivelling
Yes
Clock function
Yes
Country Distributor
United Kingdom 1 distributor(s)