location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LT670H TV 81.3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LT670H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LT670H
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LT670H TV 81.3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - ATSC NTSC
  • - Ethernet LAN
  • - VESA mounting 200 x 100 mm
  • - 43 W
Warranty: Labor: 2 Years, Parts: 2 Years
Long product name LG 32LT670H TV 81.3 cm (32") HD Black :
The long product name of LG 32LT670H TV 81.3 cm (32") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32LT670H, 32" LCD, 1366 X 768, 1000000:1, Matte Black with Glossy Black Edge
More>>>
LG 32LT670H TV 81.3 cm (32") HD Black:
The official description of LG 32LT670H TV 81.3 cm (32") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LT670H Series Pro:Centric™ enabled HDTV leads the way in advancing the guest experience and streamlining how hoteliers deliver in-room entertainment. Provide in-room service applications such as an Electronic Program Guide (EPG) as well as guest room access to hotel amenities all to provide an exceptional stay with Guest-Centric entertainment and hotel options. Along with Pro:Idiom® DRM and MPEG-2/MPEG-4 H.264 decoding, its integrated b-LAN™ technology also enables the delivery of a wide range of interactive content and functionality by supporting many HD VOD/HD FTG and other FTG systems.

PRO:IDIOM
Global Leading Digital Rights Management System
Pro:Idiom unlocks access to premium content to help assure rapid and broad deployment of HDTV and other high value digital content.
Pro:Idiom has been designed specifically for users of premium HDTV content from cable, satellite, or video on demand (VOD) services, and is thus designed to lower costs and reduce maintenance needs. This leading DRM system is embraced for its security solution, which prevents illegal copying of copyrighted content.

PRO:CENTRIC INTERACTIVITY
Providing incredibly easy-to-use content delivery and a flexible communications interface, LG opens up new and exciting possibilities in guest room interactivity

Short summary description LG 32LT670H TV 81.3 cm (32") HD Black:
This short summary of the LG 32LT670H TV 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LT670H, 81.3 cm (32"), 1366 x 768 pixels, HD, ATSC, Black

Long summary description LG 32LT670H TV 81.3 cm (32") HD Black:
This is an auto-generated long summary of LG 32LT670H TV 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

LG 32LT670H. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)