location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LS349C TV 81.3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LS349C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LS349C
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LS349C TV 81.3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") Edge-LED
  • - HD 1366 x 768 pixels 16:9
  • - ATSC NTSC
  • - VESA mounting 200 x 200 mm
  • - 37 W
Warranty: 1 year
Long product name LG 32LS349C TV 81.3 cm (32") HD Black :
The long product name of LG 32LS349C TV 81.3 cm (32") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LED, 1366 x 768, 16:9, 1M:1, 60Hz, ATSC/NTSC/Clear QAM, 2 x 7W, 2 x HDMI, 1 x USB, 7.98kg, Black
More>>>
LG 32LS349C TV 81.3 cm (32") HD Black:
The official description of LG 32LS349C TV 81.3 cm (32") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You know it’s time to start enjoying high definition and the LS349C series is an easy way to get into it. This is a beautiful LED display with all of the innovations that make LG TVs an outstanding viewing experience.

- SMART ENERGY SAVING
- ENERGY STAR 5.3 & RoHS COMPLIANT
- DYNAMIC CONTRAST RATIO 1,000,000:1 (32”)
- NATIVE DISPLAY RESOLUTION 1366 x 768 (32")
- BUILT-IN ATSC/NTSC/QAM CLEAR TUNER
- INVISIBLE SPEAKER SYSTEM
- LG'S EXCLUSIVE TRIPLE XD ENGINE®
- USB 2.0 MEDIA HOST FOR PHOTOS AND MUSIC
- CLEAR VOICE II
- QUICK VIEW (Flashback)
- CLOSED CAPTION
- SIMPLINK (HDMI CEC)
- REAL CINEMA™
- 2 HDMI™ INPUTS WITH HDCP
- 1 YEAR LIMITED WARRANTY (parts and labor)

Short summary description LG 32LS349C TV 81.3 cm (32") HD Black:
This short summary of the LG 32LS349C TV 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LS349C, 81.3 cm (32"), 1366 x 768 pixels, HD, ATSC, Black

Long summary description LG 32LS349C TV 81.3 cm (32") HD Black:
This is an auto-generated long summary of LG 32LS349C TV 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

LG 32LS349C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Native refresh rate
60 Hz
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Auto channel search
Yes
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
14 W
Equalizer
Yes
Equalizer bands quantity
5
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
795 mm
Depth (with stand)
205.7 mm
Height (with stand)
566.4 mm
Weight (with stand)
8.98 kg
Width (without stand)
795 mm
Depth (without stand)
73.7 mm
Height (without stand)
502.9 mm
Weight (without stand)
7.98 kg
Package dimensions (WxDxH)
985.5 x 160 x 609.8 mm
Packaging data
Package weight
11.3 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Country Distributor
United Kingdom 1 distributor(s)