location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27MT93S-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27MT93S-PZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084457448
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:22
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-CI, DVB-S, DVB-S2, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN Miracast
  • - 34 W
More>>>
Short summary description LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27MT93S-PZ, 68.6 cm (27"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 27MT93S-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
HD type *
Full HD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
69 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-CI, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Timeshift
Yes
Smart modes
Energy saving
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
No
Performance
Teletext function
No
Video formats supported
DIVX HD
Audio formats supported
HAAC, AAC, AC3, EAC3, LPCM, MP3
Image formats supported
JPEG XR, JPG, MPO
USB recording
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
USB 2.0 ports quantity *
2
PC Audio in
Yes
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
34 W
Power
Power consumption (standby) *
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
622.1 mm
Depth (with stand)
208.4 mm
Height (with stand)
437.8 mm
Weight (with stand)
5.2 kg
Width (without stand)
622.1 mm
Depth (without stand)
66.8 mm
Height (without stand)
373.7 mm
Weight (without stand)
4.7 kg
Packaging data
Package width
786 mm
Package depth
166 mm
Package height
443 mm
Package weight
8 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Motion control
Yes
3D glasses included
No
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Passive
Supported 3D technologies
LG Cinema 3D
Annual energy consumption
50 kWh
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Display
LED
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:34:28
Uk has collected 1 expert review for LG 27MT93S-PZ TV 68.6 cm (27") Full HD Smart TV Wi-Fi Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-04 01:34:28
What is the LG 27MT93? The LG 27MT93 is, to use LG's own accurate and succinct terminology, a 27-inch Full HD ‘Smart Monitor TV'. In other words, it's a computer monitor that's also been fitted with features that enable it to double up easily as a Smart T...
Good Excellent value, Surprisingly good TV and PC picture balance, Friendly operating system...
Bad Rather high input lag, Minor jaggies with PC images, Audio is a bit flimsy...
Bottom line A thoughtfully balanced, beautifully designed and above all great value combi monitor TV only robbed of a Recommended badge by some rather high input lag. If you're not a serious gamer, though, feel free to ignore this flaw and dive right in...
80%
Country Distributor
Polska 1 distributor(s)