X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Photo Premium A4 15sh Double Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1820
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9729
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Lexmark Paper Photo Premium A4 15sh Double Pack:
The short editorial description of Lexmark Paper Photo Premium A4 15sh Double Pack
Double Pack "Premium" Photo Paper - 15sh - A4 for inkjets

Marketing text Lexmark Paper Photo Premium A4 15sh Double Pack

:
The official marketing text of Lexmark Paper Photo Premium A4 15sh Double Pack as supplied by the manufacturer
Optimised for use with Lexmark inks, this one-sided photo paper produces eye-catching, professional looking results. Fast drying, it prevents bleeding and feathering even when printing highly detailed images. Suitable for high-impact colour printing projects, it is particularly well-adapted to photo printing projects thanks to its thickness, glossy finish and smudge and fade-resistant fast-dry coating.

- Designed specifically for use with any Lexmark inkjet printer or All-In-One except IBM 4079.

- Sturdy and glossy : looks and feels like a real photograph.
- Fade-resistant : resists fading over 50 years (optimized for Lexmark's newest 6-color printers).
-Quick dry : guarantees accurate color reproduction for color-rich images.
Short summary description Lexmark Paper Photo Premium A4 15sh Double Pack:
This short summary of the Lexmark Paper Photo Premium A4 15sh Double Pack data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Paper Photo Premium A4 15sh Double Pack, 212 x 327 x 5 mm, A4
Long summary description Lexmark Paper Photo Premium A4 15sh Double Pack:
This is an auto-generated long summary of Lexmark Paper Photo Premium A4 15sh Double Pack based on the first three specs of the first five spec groups.
Lexmark Paper Photo Premium A4 15sh Double Pack. Package weight: 300 g. Package dimensions (WxDxH): 212 x 327 x 5 mm, Quantity per pallet: 900 pc(s), Media size (1 slide): A4
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Packaging data
Package weight
Weight of the packaged product.
300 g
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
15
Other features
Media size (1 slide)
A4
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
900 pc(s)
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
212 x 327 x 5 mm