X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z815
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1570
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:11:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21530
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Lexmark Z815:
The short editorial description of Lexmark Z815
The Lexmark Z815 high-performance inkjet printer

Marketing text Lexmark Z815

:
The official marketing text of Lexmark Z815 as supplied by the manufacturer
The Lexmark Z815 high-performance inkjet printer produces outstanding colour photos and documents. It is the perfect choice for printing your prized photos and valuable documents.



The variable, super-fine droplet size of PrecisionPhoto™ technology ensures extraordinary photo quality at up to 4800 x1200 dpi resolution, while PrecisionSense™ intelligently detects the type of paper and adjusts print quality accordingly.



When using the 6-ink option, you benefit from a wider range of printable colours, more natural
skin tones and a greater level of detail. And true borderless printing produces 4” x 6” or A4 prints that are ideal for picture frames and photo albums.
Short summary description Lexmark Z815:
This short summary of the Lexmark Z815 data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Z815, 4800 x 1200 DPI, Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions)
Long summary description Lexmark Z815:
This is an auto-generated long summary of Lexmark Z815 based on the first three specs of the first five spec groups.
Lexmark Z815. Maximum duty cycle: 3000 pages per month, Maximum resolution: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 12 ppm, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Maximum input capacity: 100 sheets. Operating acoustic emission: 48 dB. Compatible operating systems: Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Maximum resolution*
Maximum printing resolution.
4800 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input capacity
Maximum input capacity
100 sheets
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Sound emission
Operating acoustic emission
48 dB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X (10.1.5)
Microsoft Windows 2000 (all versions)
Microsoft Windows 98 (All versions)
Microsoft Windows Me
Microsoft Windows XP (All versions)
Apple Mac OS X (10.2.3-10.2.8)
Apple Mac OS X (10.3.0-10.3.5)
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 230 x 152 mm
Type
Characteristics of the device.
Thermal inkjet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB