X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z65pro NON 21ppm 4800x1200dpi A4 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1072
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 May 2016 03:35:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8661
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Short summary description Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB:
This short summary of the Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB, 4800 x 1200 DPI, 4800 x 1200 DPI, Yes, non-machine specific device, Microsoft Windows 98/ME/2000/XP/MacOS 8.6-9.2.2/MacOS X 10.1-10.2
Long summary description Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB:
This is an auto-generated long summary of Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB based on the first three specs of the first five spec groups.
Lexmark Z65pro NON 21ppm 4800x1200dpi A4 USB. Maximum resolution: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 21 ppm, Resolution colour: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Maximum input capacity: 250 sheets. Maximum output capacity: 50 sheets. Compatibility: Yes, non-machine specific device, Compatible operating systems: Microsoft Windows 98/ME/2000/XP/MacOS 8.6-9.2.2/MacOS X 10.1-10.2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
4800 x 1200 DPI
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
21 ppm
Resolution colour
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input capacity
Maximum input capacity
250 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
System requirements
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/ME/2000/XP/MacOS 8.6-9.2.2/MacOS X 10.1-10.2
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
445 x 305 x 216 mm
Networking features
Ethernet/Fast Ethernet
Type
Characteristics of the device.
Color Inkjet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Standard input trays
2