X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J110 Color Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44J0014
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:31:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23505
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Lexmark J110 Color Printer:
The short editorial description of Lexmark J110 Color Printer
Lexmark J110 Color Printer/2400x 1200/up to 16 ppm/8 MB/USB

Marketing text Lexmark J110 Color Printer

:
The official marketing text of Lexmark J110 Color Printer as supplied by the manufacturer
LiquidLaserTM Technology providing the speed and quality of a laser printer with breakthrough affordability.

Up to 16 ppm mono and 14 ppm color. Fast 8 second time to first page.

Up to 2400 x 1200 dpi (addressable on photo paper)for crisp black text and photo quality color. PerfectFinishTM technology to provide consistent print quality across a wider variety of printing stocks.

Short summary description Lexmark J110 Color Printer:
This short summary of the Lexmark J110 Color Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark J110 Color Printer, 2400 x 1200 DPI
Long summary description Lexmark J110 Color Printer:
This is an auto-generated long summary of Lexmark J110 Color Printer based on the first three specs of the first five spec groups.
Lexmark J110 Color Printer. Maximum resolution: 2400 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 16 ppm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
2400 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Resolution colour
2400 DPI
PPM colour
14
Technical details
Type
Characteristics of the device.
Inkjet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Print technology
Indicates the method used to print by this product.
Laser
Networking features
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Special features
8 MB memory