location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N2001e - Ethernet 10/100BaseTx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44D0000
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN :
The long product name of Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MarkNet N2001e - Ethernet 10/100BaseTx Internal Print Server
More>>>
Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN:
The official description of Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark's MarkNet print servers offer high performance plus a built-in, feature-rich Web page that allows you to set up and manage printers and print servers via the Internet or corporate WAN, using your Web browser.

Compatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.

Simple to set up - Management is simplified by network settings that can be established either automatically or remotely - configure using MarkVision, command line or the GUI utilities.

Easily upgradeable - The firmware resides in flash memory which allows upgrades via software download. Firmware upgrades are flashable and can simultaneously address multiple devices.

Supports 100Mb fast Ethernet networks and 10Mb with auto-speed negotiation to determine your network speed without manual intervention.

An internal print server to connect a printer to most major networks using 10/100BaseTX Ethernet with RJ-45 connector.

For use with Lexmark C750, C910, C912, T520, T522, T620, T622, W812, W820 and Optra Color 45. Also for use with Optra Color 1200, Optra M410, M412, Optra S, Optra Se, Optra SC, Optra T610, T612, T614, T616 and Optra W810.


Network Protocol Support

MarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.
TCP/IP Standard Set of Application Services

These application services are supported: DHCP, WINS, SNMP (industry standard printer MIB), http, lpr/lpd, ftp, tftp, ping, finger, telnet, bootp and rarp. In addition, these TCP/IP protocols are also supported IPP: Internet Printing Protocol, SLP: Service Location Protocol, NTP: Network Timing Protocol. Service Locator Protocol (SLP) provides key services to your network applications allowing the applications to find the print server in an efficient manner. Network Time Protocol (NTP) ensures that all devices on the network are synchronized with your centralized time server.
Embedded Web Page

Supports an embedded Web page with Microsoft Internet Explorer 4.0 or later and Netscape Navigator 6.0 or later for Windows 95, Windows 98, Windows Me, Windows 2000 or Windows NT. The embedded web page allows administrators to access printer features using a web browser. Using a web browser, it is easy to monitor printer status and change default settings.
Compatibility

Compatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.
Security

Secure your printing device on the network. Limit access to certain devices through a built-in Restricted Server List. Make users authenticate by enabling password protection. Move the device out of the ‘public’ domain by changing the SNMP community name. Disable chatty protocols and vulnerable services by using the Embedded Web Server.

Short summary description Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN:
This short summary of the Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N2001e - Ethernet 10/100BaseTx, Ethernet LAN, IEEE 802.3, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x, 100 Mbit/s, Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ...

Long summary description Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN:
This is an auto-generated long summary of Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark MarkNet N2001e - Ethernet 10/100BaseTx. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC). Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x. Data transfer rate: 100 Mbit/s, Supported protocols: Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ..., Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3
Protocols
Supported network protocols *
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC)
System requirements
Minimum system requirements
Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x
Other features
Data transfer rate
100 Mbit/s
I/O ports
1 RJ-45 cat 3, 4, 5, 5e, 6
Other features
Supported protocols
Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP Socket (Raw TCP/IP) IPP (Internet Printing Protocol) HTTP NDS Queue-based Printing NDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services)
Embedded web server
Yes
Printer support
LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS
Compatible operating systems
Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd Edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Novell NetWare(R) 3.x, 4.x, 5.x, 6.x IBM iSeries UnixWare 7.0, 7.1, 7.1.1 Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 7, 8, 9 IBM AIX 4.3.3, 5.1
Networking features
Ethernet/Fast Ethernet
Country Distributor
United Kingdom 1 distributor(s)