X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra Color 45n
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43J8053
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:00:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12088
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 1 year on-site
Long product name Lexmark Optra Color 45n:
The short editorial description of Lexmark Optra Color 45n
OPTRA COLOR 45N 8PPM A3 24MB 600DPI 33MHZ ML (PC)

Marketing text Lexmark Optra Color 45n

:
The official marketing text of Lexmark Optra Color 45n as supplied by the manufacturer
Lexmark International, Inc. is a leading developer, manufacturer and supplier of printing solutions - including laser and inkjet printers, multifunction products, associated supplies and services - for offices and homes in more than 150 countries. Recognised worldwide for its customer-driven approach to developing its wide array of award winning products, Lexmark meets the demanding and constantly changing workflow management needs of today's businesses, and the performance and convenience demands of home-printing consumers.
Short summary description Lexmark Optra Color 45n:
This short summary of the Lexmark Optra Color 45n data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Optra Color 45n, 600 x 600 DPI, 600 x 600 DPI, A4, A3 (297 x 420 mm), - Apple Mac OS 8.6 - 9.x; - Apple Mac OS X; - Caldera eDesktop 2.4; , 686 x 390 x 653 mm
Long summary description Lexmark Optra Color 45n:
This is an auto-generated long summary of Lexmark Optra Color 45n based on the first three specs of the first five spec groups.
Lexmark Optra Color 45n. Maximum duty cycle: 5000 pages per month, Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 8 ppm, Resolution colour: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Internal memory: 24 MB, Maximum internal memory: 72 MB. Standard input capacity: 250 sheets, Maximum input capacity: 250 sheets. Standard output capacity: 50 sheets, Maximum output capacity: 50 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Resolution colour
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
24 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
72 MB
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
250 sheets
Maximum input capacity
250 sheets
Paper handling standard/input
List of the standard input paper handling options available with this product
150-Sheet Input Tray
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling standard/output
List of the standard output paper handling options available with this product
50-Sheet Output Bin
Paper handling
Maximum ISO A-series paper size*
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Centronics IEEE 1284 Bidirectional Parallel;
1 x Ethernet 10/100BaseTX.
Sound emission
Operating acoustic emission
47 dB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.9 kg
Media formats
Media dimensions (metric)
10 Envelope (105mm x 241mm), 7 3/4 Envelope (98.4mm x 190.5mm), 9 Envelope (98.4mm x 225.4 mm), A3 (297mm x 420mm), A4 (210mm x 297mm), A5 (148mm x 210mm), B5 Envelope (176mm x 250mm), C5 Envelope (162mm x 229mm), DL Envelope (110mm x 220mm), A2 Baronial (111mm x 146mm), C6 Envelope (114mm x 162mm), Hagaki Card (100mm x 148mm), Executive (184mm x 267mm), JIS-B5 (182mm x 257mm), Ledger (279mm x 432mm), Legal (216mm x 355mm), Letter (216mm x 279mm), Super Tabloid (305mm x 457mm).
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Apple Mac OS 8.6 - 9.x;
- Apple Mac OS X;
- Caldera eDesktop 2.4;
- Red Hat Linux 7.0, 7.1, 7.2;
- SuSE Linux 7.1, 7.2, 7.3;
- TurboLinux Workstation 6.0, 6.1;
- Microsoft Windows 2000 (Professional/Server/Advanced Server);
- Microsoft Windows 98, 2nd Edition;
- Microsoft Windows NT (4.00/4.00 Server);
- Microsoft Windows 95 4.00.950 or later;
- Microsoft Windows Me;
- Microsoft Windows XP (Home, Professional);
- Novell Netware Enterprise Print Services (NEPS) with Lexmark NDPS IP Gateway;
- Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support;
- Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution;
- UNIX Operating Systems Supported (SCO) UnixWare 7.0, 7.1, 7.1.1;
- Compaq (Digital) UNIX 4.0D;
- Compaq Tru64 UNIX 4.0F, 5.1;
- HP-UX 10.20, 11.00;
- IBM AIX 4.2.1, 4.3.3, 5.1, 5.2;
- SCO OpenServer 5.0.4, 5.0.5, 5.0.6;
- SGI IRIX 6.5.x;
- Sun Solaris 7, 8, 9;
- Sun Solaris x86 7, 8, 9.
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
686 x 390 x 653 mm
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
564 x 603 x 381 mm
Networking features
Ethernet 10/100BaseTX
Print technology
Indicates the method used to print by this product.
Inkjet
Media types supported
The types of media which can be used with this product.
Coated Paper, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies, Hagaki Card, Index Card (3"x5"), Photo Paper