Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X954dhe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22Z0699
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646285933 show
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27868
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 22 Oct 2017 06:40:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional :
The short editorial description of Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional

X954dhe MFP, 4in1 Laser, 50ppm color, 1200x1200dpi, 2GB, A3, Print Scan Copy Fax, Black / Silver
More>>>

Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional:
The official marketing text of Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional as supplied by the manufacturer
Powerful colour performance for your workgroup
Power up your office with the Lexmark X954dhe, featuring high-performance A3 colour functionality, flexible features, easy-to-use workflow solutions, advanced security, extra 2,520-sheet input and 2GB RAM.

Intuitive Colour Touch screen
The extra large 25.9-cm (10.2-inch) colour touch screen allows you to operate your MFP with ease through intuitive navigation and easy access to workflow solutions.

Protecting Your Information
Multilayered security features help protect your devices, your documents, your information, and your network infrastructure.

Advanced Finishing Options
Easily create professional output in-house with flexible finishing options, including multi-position stapling, hole punch, expanded output stacking, and booklet capability.

Outstanding A3 Colour Output
PANTONE® calibration helps ensure consistent colour tones and Named Color Replacement makes colour matching easy.

Exceptional Media Handling
Ultra-reliable paper feeding lets you load up to six different media types, including banner Ultra-reliable paper feeding lets you load up to six different media types, including banner support up to 47.24-inches and weights up to 300 gsm.

Productive and Intuitive
Scan to multiple destinations: scan to e-mail, scan to FTP, scan to fax, scan to network, scan to USB drive, and more.
Short summary description Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional:
This short summary of the Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark X954dhe, LED, Colour printing, Colour copying, Colour scanning, Colour faxing, 250000 pages per month
Long summary description Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional :

Lexmark X954dhe. Print technology: LED, Printing: Colour printing, Copying: Colour copying. Print speed (black, normal quality, A4/US Letter): 55 ppm, Maximum resolution: 1200 x 1200 DPI, Standard printer languages: Microsoft XPS,PCL 5,PCL 6,PDF 1.6,PostScript 3,xHTML. Maximum copy resolution: 600 x 600 DPI, Copy speed (normal quality, black, A4): 55 cpm, Copy speed (normal quality, colour, A4): 50 cpm. Optical scanning resolution: 600 x 600 DPI, Maximum scan area: 297 x 432 mm, Scan technology: CCD. Standard input capacity: 3140 sheets, Maximum input capacity: 6 sheets

This is an auto-generated long summary of Lexmark X954dhe 1200 x 1200DPI LED A3 55ppm multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Print technology *
Indicates the method used to print by this product.
LED
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
250000 pages per month
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Copy, Print, Scan
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Finishing option
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1200 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
55 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Microsoft XPS,PCL 5,PCL 6,PDF 1.6,PostScript 3,xHTML
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Duplex print speed (black, normal quality, A4/US Letter)
55 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
5 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
55 cpm
Copy speed (normal quality, colour, A4)
50 cpm
Time to first copy (black, normal)
6.4 s
Time to first copy (colour, normal)
9.9 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scan technology
Indicates the technology used to scan by this product
CCD
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
3140 sheets
Maximum input capacity
6 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B4,B5
Envelopes sizes
C5
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
10.2 cm (4")
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
LEAP,MD5,PEAP
Network printing methods
LPR/LPD, Direct IP (Port 9100), HTTP, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP IPP 1.1 (Internet Printing Protocol), ThinPrint .print integration
Supported network protocols (IPv4)
TCP/IP, IPv4, AppleTalk, TCP, UDP
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Optional connectivity
Ethernet
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2048 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
2048 MB
Sound emission
Copying noise level
55 dB
Noise level (idle)
24 dB
Printing noise level
53 dB
Scanning noise level
54 dB
Duplex printing noise level
55 dB
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Fedora 12,Fedora 13,SuSE Linux 10,SuSE Linux 11,Ubuntu 10.04,Ubuntu 9.04,Ubuntu 9.10
Server operating systems supported
Windows Server 2003,Windows Server 2003 x64,Windows Server 2008,Windows Server 2008 R2,Windows Server 2008 x64
Other operating systems supported
Novell NetWare 6.x,Novell Open Enterprise Server
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
Energy Star, CAN/CSA-C22.2 60950-1-07, ICES-003, BSMI, CNS 13438 and 14336, VCCI, FCC, UL 60950-1, EN/IEC 60320-1, NOM-019-SCFI-1998, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022, EN 55024, GS (TÜV), SAT, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark, N Mark, IRAM, CS, TÜV Rh, ACMA A-tick mark, AS/NZS 60950-1, CCC, GB4943, CISPIR 22, MIC Mark, EK-K60950, PSB-SS 337
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Weight & dimensions
Width *
The measurement or extent of something from side to side.
640 mm
Depth *
The distance from the front to the back of something.
685 mm
Height *
The measurement of the product from head to foot or from base to top.
1127 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
159.6 kg
Country Distributor
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X