location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X952dhe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22Z0698
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646461429 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 50 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 1024 MB 1200 MHz
  • - 159.6 kg
Long product name Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm :
The long product name of Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multifunktions-Farblaserdrucker, 1200 x 1200 dpi, 1024 MB, 1.2 GHz, 159.6 kg
More>>>
Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm:
The official description of Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leistungsfähiger Farbdruck für Ihre Arbeitsgruppe
Steigern Sie Ihre Office-Produktivität mit dem Lexmark X952de, der eine Druckgeschwindigkeit von bis zu 50 Seiten/Minute, leistungsfähigen DIN A3-Farbdruck, flexible Funktionen, einfach zu verwendende Workflow-Lösungen und verbesserte Sicherheitsfunktionen bietet.

Herausragender DIN A3-Farboutput
PANTONE-Kalibrierung ermöglicht konsistente Farbtöne und die Funktion zum Ersetzen von Farben (Named Color Replacement) macht den Farbabgleich ganz einfach.

Intuitiver Farb-Touchscreen
Der 25,9 cm große Farb-Touchscreen ermöglicht Ihnen eine einfache Bedienung Ihrer Multifunktionslösung durch intuitive Navigation und einfachen Zugriff auf Workflow-Lösungen.

Schutz Ihrer Daten
Mehrschichtige Sicherheitsfunktionen schützen Ihre Geräte, Ihre Dokumente, Ihre Daten und Ihre Netzwerkinfrastruktur.

Hervorragende Medienhandhabung
Dank der extrem zuverlässigen Papierzuführung können Sie bis zu sechs verschiedene Medientypen mit einem Format von bis zu 32 x 122 cm und einem Gewicht von bis zu 300 g/m² verwenden.

Fortschrittliche Finishing-Optionen
Dank flexibler Finishing-Optionen wie Heften an mehreren Positionen, Lochen, höhere Ablagekapazität und Broschürenfunktion können Sie professionelle Dokumente inhouse erstellen.

Produktiv und intuitiv
Scannen an mehrere Ziele: Scannen an E-Mail, Scannen an FTP, Scannen an Fax, Scannen an Netzwerk, Sannen an USB-Laufwerk usw.

Short summary description Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm:
This short summary of the Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X952dhe, LED, Colour printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Lexmark X952dhe LED A3 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Lexmark X952dhe. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Printing
Print resolution black
1200 x 1200 DPI
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
50 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
45 ppm
Time to first page (black, normal)
5.2 s
Time to first page (colour, normal)
7.7 s
Print margins (top, bottom, right, left)
4.2 mm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
45 cpm
Time to first copy (black, normal)
6.8 s
Time to first copy (colour, normal)
10.4 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan speed (colour)
52 ppm
Scan speed (black)
70 ppm
Duplex scan speed (colour)
38 ppm
Duplex scan speed (black)
38 ppm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 33000 pages per month
Maximum duty cycle *
225000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
3140 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
110 sheets
Maximum number of input trays
6
Maximum input capacity
5140 sheets
Maximum output capacity
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
305 x 457 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
No
Supported network protocols (IPv4)
TCP/IP, AppleTalk, TCP, UDP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
1200 MHz
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
55 dB
Design
Product colour *
White
Market positioning *
Business
Display diagonal
25.9 cm (10.2")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
830 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
640 mm
Depth
685 mm
Height
1127 mm
Weight
159.6 kg
Packaging data
Package width
848 mm
Package depth
769 mm
Package height
1446 mm
Package weight
182.1 kg