location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X950dhe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22Z0686
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Magenta, Yellow
  • - A3 45 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 1200 MHz
  • - 159.6 kg
Long product name Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm :
The long product name of Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 4in1, 1200x1200dpi, 600 x 600ppi, 45ppm, 1.2 GHz, 1024MB, FAX, LAN, USB, 159.6kg
More>>>
Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm:
The official description of Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful colour performance for your workgroup.

Elevate your productivity with the Lexmark X950dhe, featuring print speed up to 45 ppm, high-performance A3 colour functionality, flexible features, easy-to-use workflow solutions and advanced security.

Intuitive Colour Touch screen

The extra large 25.9 cm (10.2 inch) colour touch screen allows you to operate your MFP with ease through intuitive navigation and easy access to workflow solutions.

Exceptional Media Handling

Ultra-reliable paper feeding lets you load up to six different media types, including banner support up to 120 cm and weights up to 300 gsm.

Advanced Finishing Options

Easily create professional output in-house with flexible finishing options, including multi-position stapling, hole punch, expanded output stacking, and booklet capability.

Outstanding A3 Colour Output

PANTONE® calibration helps ensure consistent colour tones and Named Color Replacement makes colour matching easy.

Productive and Intuitive

Scan to multiple destinations: scan to e-mail, scan to FTP, scan to fax, scan to network, scan to USB drive, and more.

Protecting Your Information

Multilayered security features help protect your devices, your documents, your information, and your network infrastructure.

Short summary description Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm:
This short summary of the Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X950dhe, LED, Colour printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of Lexmark X950dhe LED A3 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

Lexmark X950dhe. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
45 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
7.7 s
Print margins (top, bottom, right, left)
4.2 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Time to first copy (black, normal)
7.1 s
Time to first copy (colour, normal)
10.4 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan speed (colour)
53 ppm
Scan speed (black)
68 ppm
Duplex scan speed (colour)
38 ppm
Duplex scan speed (black)
38 ppm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 3, PCL 5c, PCL 6, PDF 1.6, PPDS, xHTML
Optional functions
Fax
Input & output capacity
Total number of input trays *
5
Total input capacity *
3140 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
110 sheets
Auto document feeder (ADF) output capacity
110 sheets
Maximum number of input trays
6
Maximum input capacity
5140 sheets
Maximum output capacity
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
305 x 457 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Ledger (media size), Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Paper tray media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP IPv4,AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6,TCP,UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Email over SSL
Yes
Network printing methods
LPR/LPD,Direct IP (Port 9100),HTTP,NDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services),Enhanced IP (Port 9400),FTP, TFTP,IPP 1.1 (Internet Printing Protocol),ThinPrint print integration
Performance
Maximum internal memory
2048 MB
Internal memory *
1024 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
55 dB
Sound power level (standby)
24 dB
Design
Product colour *
White
Market positioning *
Business
Display diagonal
25.9 cm (10.2")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
675 W
Power consumption (copying)
810 W
Power consumption (scanning)
125 W
Power consumption (standby)
17 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 2500 m
Certificates
Certification
CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, BSMI Class A, CNS 13438 and 14336, VCCI Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, NOM-019-SCFI-1998, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, GS (TÜV), SAT, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark, N Mark, IRAM, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, GB4943, CISPIR 22 Class A, MIC Mark, EK-K60950, PSB-SS 337
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
640 mm
Depth
685 mm
Height
1127 mm
Weight
159.6 kg
Packaging data
Package width
848 mm
Package depth
769 mm
Package height
1446 mm
Package weight
182.1 kg
Packaging content
Drivers included
Yes
Other features
Finishing option
Yes