X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo A4 Papier
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21G0709
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19006
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Lexmark Premium Glossy Photo A4 Papier:
The short editorial description of Lexmark Premium Glossy Photo A4 Papier
Lexmark Premium Glossy Photo A4 Paper 50 sheets

Marketing text Lexmark Premium Glossy Photo A4 Papier

:
The official marketing text of Lexmark Premium Glossy Photo A4 Papier as supplied by the manufacturer
Optimised for use with Lexmark inks, this one-sided photo paper produces eye-catching, professional looking results. Fast drying, it prevents bleeding and feathering even when printing highly detailed images. Suitable for high-impact colour printing projects, it is particularly well-adapted to photo printing projects thanks to its thickness, glossy finish and smudge and fade-resistant fast-dry coating.

Designed specifically for use with any Lexmark inkjet printer or All-In-One except IBM 4079.
Short summary description Lexmark Premium Glossy Photo A4 Papier:
This short summary of the Lexmark Premium Glossy Photo A4 Papier data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Premium Glossy Photo A4 Papier, 212 x 5 x 327 mm, A4
Long summary description Lexmark Premium Glossy Photo A4 Papier:
This is an auto-generated long summary of Lexmark Premium Glossy Photo A4 Papier based on the first three specs of the first five spec groups.
Lexmark Premium Glossy Photo A4 Papier. Dimensions (WxDxH): 212 x 5 x 327 mm, Media size (1 slide): A4, Weight: 300 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
240
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
50
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
212 x 5 x 327 mm
Media size (1 slide)
A4