X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21B0021
Category :
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:02:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12125
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Lexmark P6250:
The short editorial description of Lexmark P6250
LEXMARK P6250 PHOTO ALL-IN-ONE MEMORY CARD PROMOBUNDEL

Marketing text Lexmark P6250

:
The official marketing text of Lexmark P6250 as supplied by the manufacturer
The Lexmark P6250 Photo All-In-One makes it easy and quick to print, scan and copy photos. Print pictures directly from a memory card, digital camera or PC. Make copies of existing photos or scan them to your PC. Use the included photo software to touch-up photos in a flash. It's the perfect solution for all your photo needs.
--------------------------------------------------------------------------------
Print directly from a memory card, digital camera or PC

--------------------------------------------------------------------------------
Copy and scan photos with a 1200x2400 dpi scanner in up to 48 bits

--------------------------------------------------------------------------------
Preview photos on large LCD screen

--------------------------------------------------------------------------------
Quality borderless 6-colour photos up to 4800x1200 dpi

--------------------------------------------------------------------------------
Print 10cmx15cm borderless photos in as fast as 38 seconds

--------------------------------------------------------------------------------
One-touch photo enhancement with the exclusive Lexmark Imaging Studio Software

--------------------------------------------------------------------------------
Countdown timer tells you when printing will be done

--------------------------------------------------------------------------------
Evercolor inks for up to 65 years archivability under glass display and up to 200 years in a photo album

Take care, no printer cable included
Short summary description Lexmark P6250:
This short summary of the Lexmark P6250 data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark P6250, Inkjet, Colour, Colour, 4800 x 1200 DPI, 1200 x 2400 DPI, 216 x 297 mm
Long summary description Lexmark P6250:
This is an auto-generated long summary of Lexmark P6250 based on the first three specs of the first five spec groups.
Lexmark P6250. Print technology: Inkjet, Printing: Colour, Scanning: Colour. Print speed (black, normal quality, A4/US Letter): 17 ppm, Print speed (colour, normal quality, A4/US Letter): 6 ppm, Print resolution (colour, normal quality): 4800 x 1200 DPI. Copy speed (normal quality, black, A4): 18 cpm, Copy speed (normal quality, colour, A4): 11 cpm. Optical scanning resolution: 1200 x 2400 DPI, Maximum scan area: 216 x 297 mm, Maximum scan resolution: 19200 x 19200 DPI. Maximum input capacity: 100 sheets
Lexmark P6250 multifunctionals (21B0021)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Print technology*
Indicates the method used to print by this product.
Inkjet
Printing*
Producing a paper copy of information stored on a computer.
Colour
Copying*
Description of copying function (colour or monochrome).
Yes
Scanning*
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour
Faxing*
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Digital sender*
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print resolution (colour, normal quality)
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Copying
Copy speed (normal quality, black, A4)
18 cpm
Copy speed (normal quality, colour, A4)
11 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Maximum scan resolution
19200 x 19200 DPI
Input capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Sound emission
Printing noise level
49 dB
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
177 x 435 x 334 mm
Colour all-in-one functions
Print, Scan