X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E220 Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20S0014?2=1
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:00:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13256
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Short summary description Lexmark E220 Laser Printer:
This short summary of the Lexmark E220 Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark E220 Laser Printer, 600 x 600 DPI, Laser, A4, A4 (210 x 297 mm), Karton, Enveloppen, Papieren etiketten, Gewoon papier, Transparanten, 391 x 361 x 221 mm
Long summary description Lexmark E220 Laser Printer:
This is an auto-generated long summary of Lexmark E220 Laser Printer based on the first three specs of the first five spec groups.
Lexmark E220 Laser Printer. Maximum resolution: 600 x 600 DPI, Maximum duty cycle: 10000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 17 ppm, Time to first page (black, normal): 9.5 s. Standard input capacity: 150 sheets, Maximum input capacity: 400 sheets. Standard output capacity: 100 sheets, Maximum output capacity: 100 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm), Media types supported: Karton, Enveloppen, Papieren etiketten, Gewoon papier, Transparanten
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
Time to first page (black, normal)
9.5 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
150 sheets
Maximum input capacity
400 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Media types supported
The types of media which can be used with this product.
Karton, Enveloppen, Papieren etiketten, Gewoon papier, Transparanten
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
72 MB
Sound emission
Printing noise level
49 dB
Standby acoustic emission
30 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
100 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
391 x 361 x 221 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Apple Mac OS 8.6 - 9.x;
- Apple Mac OS X;
- MetaFrame en MetaFrame XP zijn geregistreerde handelsmerken van Citrix Systems, Inc. in de V.S. en/of andere landen.
- Microsoft Windows 2000 Server met Terminal Services met Citrix MetaFrame XP Presentation Server of Citrix MetaFrame Presentation Server 3.0;
- Microsoft Windows NT 4.0 Terminal Server met Citrix MetaFrame XP Presentation Server;
- Red Hat Linux 7.2, 7.3, 8.0;
- SuSE Linux 7.2, 7.3, 8.0;
- Microsoft Windows 2000 (Professional/Server/Advanced Server);
- Microsoft Windows 98, 2nd edition;
- Microsoft Windows NT (4.00/4.00 Server);
- Microsoft Windows 95 4.00.950 of hoger;
- Microsoft Windows Me;
- Microsoft Windows XP;
- Microsoft Windows Server 2003 (standaard, enterprise);
- IBM iSeries of IBM AS/400 systemen met TCP/IP met OS/400 V3R1 of hoger gebruik makend van OS/400 Host Print Transform.
I/O ports
An interface on a device to which you can connect another device.
1 x Parallel (bidirectioneel, centronics IEEE 1284);
1 x USB (compatibel met 2.0 specificaties.
Standard media sizes
# 10 envelop (105 x 241 mm), # 7 3/4 envelop (98 x 191 mm), # 9 envelop (98 x 225 mm); A4 (210 x 297 mm); A5 (148 x 210 mm); B5 envelop (176 x 250 mm); C5 envelop (162 x 229 mm); DL envelop (110 x 220 mm); Executive (184 x 267 mm); Folio (216 x 330 mm); JIS-B5 (182 x 257 mm); Legal (216 x 356 mm); Letter (216 x 279 mm); Statement (140 x 216 mm).