X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X632 MFP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R0129
Category :
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:27:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17975
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: 1 year on-site repair
Long product name Lexmark X632 MFP:
The short editorial description of Lexmark X632 MFP
LEXMARK X632 MFP BUNDEL

Marketing text Lexmark X632 MFP

:
The official marketing text of Lexmark X632 MFP as supplied by the manufacturer
Want a smarter and simpler way to boost productivity? With the Lexmark X632, you can consolidate printing, copying, faxing and scanning into one space-sensitive, multifunction device that integrates easily into your office environment. You can double your performance thanks to fast, single-pass duplex scanning with 600 dpi optical resolution. Rugged and reliable, the X632 is easier on your workgroup and your budget. And better yet, it expands with your needs.
Short summary description Lexmark X632 MFP:
This short summary of the Lexmark X632 MFP data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark X632 MFP, Laser, Colour, 50 - 200%, 600 x 600 DPI, 216 x 356 mm, A4
Long summary description Lexmark X632 MFP:
This is an auto-generated long summary of Lexmark X632 MFP based on the first three specs of the first five spec groups.
Lexmark X632 MFP. Print technology: Laser, Scanning: Colour, Maximum duty cycle: 200000 pages per month. Print speed (black, normal quality, A4/US Letter): 38 ppm, Time to first page (black, normal): 8.5 s. Copy speed (normal quality, black, A4): 38 cpm, Copier resize: 50 - 200%. Optical scanning resolution: 600 x 600 DPI, Maximum scan area: 216 x 356 mm. Modem speed: 33.6 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Print technology*
Indicates the method used to print by this product.
Laser
Printing*
Producing a paper copy of information stored on a computer.
Yes
Copying*
Description of copying function (colour or monochrome).
Yes
Scanning*
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour
Faxing*
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
200000 pages per month
Digital sender*
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
38 ppm
Time to first page (black, normal)
8.5 s
Copying
Copy speed (normal quality, black, A4)
38 cpm
Copier resize
50 - 200%
Scanning
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Maximum scan area
216 x 356 mm
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
600 sheets
Maximum input capacity
2600 sheets
Paper handling
List of the standard and optional input and output paper handling options available with this product.
500-Sheet Output Bin, 500-Sheet Input Tray, 100-Sheet Multiurpose Feeder
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Media weight (tray 1)
75 gsm
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Storage
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26.9 kg
Other features
Networking features
Ethernet 10/100BaseTX
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
569 x 610 x 699 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Apple Mac OS 8.6 - 9.x;
- Apple Mac OS X;
- Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries;
- Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0;
- Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server;
- Red Hat Linux 7.3, 8.0, 9.0;
- SuSE Linux 8.0, 8.1, 8.2, 9.0;
- Microsoft Windows 2000 (Professional/Server/Advanced Server);
- Microsoft Windows 98, 2nd Edition;
- Microsoft Windows NT (4.00/4.00 Server);
- Microsoft Windows 95 4.00.950 or later;
- Microsoft Windows Me;
- Microsoft Windows XP (Home, Professional);
- Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support;
- Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution;
- Novell NetWare(R) 6.x with iPrint;
- (SCO) UnixWare 7.0, 7.1, 7.1.1;
- Compaq (Digital) UNIX 4.0D;
- Compaq Tru64 UNIX 4.0F, 5.1;
- HP-UX 10.20, 11.00;
- IBM AIX 4.2.1, 4.3.3, 5.1, 5.2;
- SCO OpenServer 5.0.4, 5.0.5, 5.0.6;
- SGI IRIX 6.5.x;
- Sun Solaris 7, 8, 9;
- Sun Solaris x86 7, 8, 9;
- IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400;
- V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP.
Media types supported
The types of media which can be used with this product.
Card Stock, Dual Web Labels, Envelopes, Integrated Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels
Colour all-in-one functions
Scan, N
I/O ports
An interface on a device to which you can connect another device.
1 x Centronics IEEE 1284 Bidirectional Parallel;
1 x Ethernet 10/100 BaseTX;
1 x USB Compatible with USB 2.0 Specification;
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print technology resolution
Resolution of the printing technology.
600 x 600 DPI