X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510 Yellow High Yield Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1402 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646029131
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 105928
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Lexmark C510 Yellow High Yield Toner Cartridge:
The short editorial description of Lexmark C510 Yellow High Yield Toner Cartridge
LEXMARK TONERCARTRIDGE GEEL 6600 PAGINA

Marketing text Lexmark C510 Yellow High Yield Toner Cartridge

:
The official marketing text of Lexmark C510 Yellow High Yield Toner Cartridge as supplied by the manufacturer
The Lexmark C510 supplies are designed to provide value, reliability and outstanding print quality. Standard yield cartridges offer an excellent balance of value and acquisition price, while high yield cartridges provide the best overall value. Both supplies sets for the Lexmark C510 offer an easy front loading design with a simple, intuitive user interface.
For use with Lexmark C510, C510n, C510dtn printers.
This toner cartridge is unique to this printer. Toner cartridges intended for use other printers cannot be used.
Short summary description Lexmark C510 Yellow High Yield Toner Cartridge:
This short summary of the Lexmark C510 Yellow High Yield Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark C510 Yellow High Yield Toner Cartridge, Yellow, 350 x 220 x 95 mm
Long summary description Lexmark C510 Yellow High Yield Toner Cartridge:
This is an auto-generated long summary of Lexmark C510 Yellow High Yield Toner Cartridge based on the first three specs of the first five spec groups.
Lexmark C510 Yellow High Yield Toner Cartridge. Page yield: 6600 pages, Printing colours: Yellow. Quantity per pallet: 160 pc(s). Package weight: 1.2 g, Package dimensions (WxDxH): 350 x 220 x 95 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
6600 pages
Printing colours*
The colours that can be produced by the printer.
Yellow
Cartridge recollection
Yes
Colour
Yes
Pallet dimensions (W x D x H)
1460.5 x 1150.6 x 1074.4 mm (57.5 x 45.3 x 42.3")
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Estimated number used per year
3 pc(s)
Weight & dimensions
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1460 x 1150 x 1075 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
350 x 220 x 95 mm
Package weight
Weight of the packaged product.
1.2 g
Package weight
2.6
Package dimensions (W x D x H)
350.5 x 221 x 94 mm (13.8 x 8.7 x 3.7")
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
160 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Freecolor C510C-HY-FRC Cartridge 6600pages Cyan laser toner & cartridge
Freecolor C510C-HY-FRC Cartridge 6600pages Cyan laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C510C-HY-FRC
USD 72.27
(excl. VAT)
USD 86.73(incl. VAT)
Freecolor C510M-HY-FRC Cartridge 6600pages Magenta laser toner & cartridge
Freecolor C510M-HY-FRC Cartridge 6600pages Magenta laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C510M-HY-FRC
USD 72.27
(excl. VAT)
USD 86.73(incl. VAT)
Freecolor C510Y-HY-FRC Cartridge 6600pages Yellow laser toner & cartridge
Freecolor C510Y-HY-FRC Cartridge 6600pages Yellow laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C510Y-HY-FRC
USD 72.27
(excl. VAT)
USD 86.73(incl. VAT)
Freecolor C510B-HY-FRC Cartridge 10000pages Black laser toner & cartridge
Freecolor C510B-HY-FRC Cartridge 10000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C510B-HY-FRC
USD 64.07
(excl. VAT)
USD 76.88(incl. VAT)