location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88 High Yield Colour Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18L0000
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88 High Yield Colour Print Cartridge
More>>>
Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official description of Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Lexmark cartridges generate optimum print quality using a 3 pl color drop size for perfect photos and graphics, two in-line nozzles for reliable coverage and a large print swath to provide superior print speed performance. Perfect for high volume printing!

Compatibilities: X5150, X5190pro, X6150, X6170, X6190pro, X5130 All-In-One, Z55 colour Jetprinter, Z55se colour Jetprinter, z65 colour Jetprinter, z65n colour Jetprinter, Z65npro.

Short summary description Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 88 High Yield Colour Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark 88 High Yield Colour Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark 88 High Yield Colour Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X5150, X5190pro, X6150, X6170, X6190pro, X5130 All-In-One, Z55 colour Jetprinter, Z55se colour Jetprinter, z65 colour Jetprinter, z65n colour Jetprinter, Z65npro
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Weight & dimensions
Width
70 mm
Depth
38 mm
Height
98 mm
Weight
77 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)