X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra M410, M412 Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0152 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646265522
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:03:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 94420
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Lexmark Optra M410, M412 Print Cartridge:
The short editorial description of Lexmark Optra M410, M412 Print Cartridge
LEXMARK TONER CARTRIDGE FOR OPTRA M410 M412 5K

Marketing text Lexmark Optra M410, M412 Print Cartridge

:
The official marketing text of Lexmark Optra M410, M412 Print Cartridge as supplied by the manufacturer
The Lexmark laser print cartridges are specifically designed to assure optimal print quality, with crisp, dark output from first print to last. A clean hands design means easy cartridge installation and removal. For use with the Lexmark Optra M410(n) and M412(n) printers. Average Cartridge Yield 5,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.
Short summary description Lexmark Optra M410, M412 Print Cartridge:
This short summary of the Lexmark Optra M410, M412 Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Optra M410, M412 Print Cartridge, Black, Mexico, 290 x 350 x 185 mm
Long summary description Lexmark Optra M410, M412 Print Cartridge:
This is an auto-generated long summary of Lexmark Optra M410, M412 Print Cartridge based on the first three specs of the first five spec groups.
Lexmark Optra M410, M412 Print Cartridge. Page yield: 5000 pages, Printing colours: Black, Country of origin: Mexico. Quantity per pallet: 45 pc(s). Package weight: 1.8 g, Package dimensions (WxDxH): 290 x 350 x 185 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
5000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Country of origin
Country where the device is made.
Mexico
Cartridge recollection
Yes
Colour
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
5000 pages
Pallet dimensions (W x D x H)
1092.2 x 1143 x 1066.8 mm (43 x 45 x 42")
Archival storage life
Length of time data can be stored safely on the media
n/a

2 year(s)
Features
Estimated number used per year
5 pc(s)
Weight & dimensions
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1100 x 1150 x 1075 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
290 x 350 x 185 mm
Package weight
Weight of the packaged product.
1.8 g
Package weight
3.9
Package dimensions (W x D x H)
289.6 x 350.5 x 184.7 mm (11.4 x 13.8 x 7.27")
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
45 pc(s)
Brand
Image
Product code
Product
Stock
Price from
MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 Toner 15000pages Black
MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 Toner 15000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66106DK
 —