X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InkBlister Color High Res No Alarm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0060BL
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:11:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10408
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Lexmark InkBlister Color High Res No Alarm:
The short editorial description of Lexmark InkBlister Color High Res No Alarm
Z32 12 JetPrinter High Resolution Color InkBlister No Alarm

Marketing text Lexmark InkBlister Color High Res No Alarm

:
The official marketing text of Lexmark InkBlister Color High Res No Alarm as supplied by the manufacturer
These Professionally Remanufactured Lexmark 17G0060 Printer Ink cartridges are original manufacturer's brand ink cartridges which have been through one cycle of service and have been recharged. Every ink cartridge has been thoroughly cleaned along with the printhead nozzles. Then the cartridge is filled with the same ink formulation, checked if it has the correct internal atmospheric pressure, inspected for any possible shell leakage, tested the operation of all electrical circuitry and finally ran through an actual print test. If the cartridge passes our rigid standards, it has been remanufactured!
Short summary description Lexmark InkBlister Color High Res No Alarm:
This short summary of the Lexmark InkBlister Color High Res No Alarm data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark InkBlister Color High Res No Alarm, Inkjet
Long summary description Lexmark InkBlister Color High Res No Alarm:
This is an auto-generated long summary of Lexmark InkBlister Color High Res No Alarm based on the first three specs of the first five spec groups.
Lexmark InkBlister Color High Res No Alarm. Print technology: Inkjet. Width: 5 cm, Depth: 4.5 cm, Height: 10.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
225
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
50 mm
Depth
The distance from the front to the back of something.
45 mm
Height
The measurement of the product from head to foot or from base to top.
105 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g