Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet Z55 3600x1200dpi 17 13 ppm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M0064
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19110
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Aug 2017 16:17:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer :
The short editorial description of Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer

zw kl 2 tanks Parallel USB
More>>>

Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer:
The official marketing text of Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer as supplied by the manufacturer
Ideal combination of precision and printing speed with the dynamic variable drop size (starting at 3 pL) : small drops for fine detail, large drops for fast coverage. Fast and accurate cartridge replacement with automatic cartridge alignment. Paper type sensor for automatic paper type detection and automatic driver settings.
Short summary description Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer:
This short summary of the Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm, 3600 x 1200 DPI, 17 ppm, 3600 x 1200 DPI, 13 ppm, 100 sheets, 50 sheets
Long summary description Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer :

Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm. Maximum resolution: 3600 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 17 ppm, Print resolution colour: 3600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Maximum input capacity: 100 sheets. Maximum output capacity: 50 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm)

This is an auto-generated long summary of Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm Colour 3600 x 1200DPI A4 inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
3600 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Colour printing technology
4 Colour Inkjet - Cyan, Magenta, Yellow, Black
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
Print resolution colour
3600 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Input capacity
Maximum input capacity
100 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
440 x 527 x 306 mm
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 9x/Me/2000/XP/NT4, Mac OS 8.6/9.2/X, Linux 6.1 and higher
Technical details
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Printer driver software (CD-ROM)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 318 x 197 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Type
Characteristics of the device.
Color Inkjet Printer
Standard input trays
Letter, legal, A4, A5, A6, B5, exec, index (3"x5"), postcard (4"x6"), Hagaki, banner, multiple envelope sizes
Power requirements
100-230V, 50/60Hz
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03
Testseek has collected 3 expert reviews for Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-03
0%
X