X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X752E MFP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0482
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Feb 2012 11:40:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24293
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 1 Year
Long product name Lexmark X752E MFP:
The short editorial description of Lexmark X752E MFP
X752E MFP 20PPM 23SPM MONO 14SPM BE (PC)

Marketing text Lexmark X752E MFP

:
The official marketing text of Lexmark X752E MFP as supplied by the manufacturer
Lexmark X752e MFP is the high-value workgroup color laser printer with outstanding print quality, performance, and reliability. It's one color MFP for all office needs in color or mono with no penalty for printing in black and white. Time to first color print of less than 17.5 seconds allows users to get short jobs in a hurry and the 600 MHz RISC processor with 256MB of RAM quickly processes large complex color jobs. True 1200 x 1200 dpi and 2400 Image Quality provide vibrant color prints and business graphics using new color toners in new cartridges.The Lexmark X752e MFP uses the Lexmark e-Task color, customizable touch screen interface bringing simplicity and industry-specific tailored solutions to enterprise customers. And when used with the Lexmark Document Solutions Suite software offers flexible solutions for electronic forms creation and merge, document capture and electronic distribution, and on-demand document retrieval and printing.
Short summary description Lexmark X752E MFP:
This short summary of the Lexmark X752E MFP data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark X752E MFP
Long summary description Lexmark X752E MFP:
This is an auto-generated long summary of Lexmark X752E MFP based on the first three specs of the first five spec groups.
Lexmark X752E MFP. Maximum duty cycle: 50000 pages per month. Print speed (black, normal quality, A4/US Letter): 20 ppm. Maximum input capacity: 2100 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
50000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Input capacity
Maximum input capacity
2100 sheets
Other features
Maximum copy speed (colour, A4)
14 cpm
Maximum copy speed (black, A4)
23 cpm