X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waste Toner Bottle for C720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15W0907 show
Show alternative article codes used in the online market place
Category :
Container which collects excess toner that is produced during printing.
toner collectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:03:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 80932
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Lexmark Waste Toner Bottle for C720:
The short editorial description of Lexmark Waste Toner Bottle for C720
Waste Toner Bottle for C720

Marketing text Lexmark Waste Toner Bottle for C720

:
The official marketing text of Lexmark Waste Toner Bottle for C720 as supplied by the manufacturer
This is a waste toner bottle. Compatible with Lexmark C720 printers.
Short summary description Lexmark Waste Toner Bottle for C720:
This short summary of the Lexmark Waste Toner Bottle for C720 data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Waste Toner Bottle for C720
Long summary description Lexmark Waste Toner Bottle for C720:
This is an auto-generated long summary of Lexmark Waste Toner Bottle for C720 based on the first three specs of the first five spec groups.
Lexmark Waste Toner Bottle for C720
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Package weight
Weight of the packaged product.
0.13 g
Technical details
Cartridge recollection
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
171 x 160 x 73 mm
Country of origin
Country where the device is made.
Thailand
Pallet dimensions (W x D x H)
1099.8 x 1099.8 x 838.2 mm (43.3 x 43.3 x 33")
Quantity outer carton
16 pc(s)
Package weight
0.29
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1100 x 1100 x 840 mm
Technical details
Larger master carton dimensions (W x D x H)
28.4 cm (11.2")
Case or master carton dimensions (W x D x H)
284 x 385 x 365 mm
Estimated number used per year
6 pc(s)
Gross weight (outer carton)
2.56 kg (5.64 lbs)
Gross weight of outer carton
2.56 kg
Package dimensions (W x D x H)
170.2 x 160 x 73.7 mm (6.7 x 6.3 x 2.9")